TE Connectivity High Speed I/O Cable Assemblies 2821385-1

Description
Body Features Cable Flammability Rating : VW-1 Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 24 Number of Positions : 74 Number of Signal Positions : 48 Dimensions Wire Size (MMSQ) : .0254 Wire Size (AWG) : 33 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.6 FT ] Product Type Features Cable Assembly (End A) : Sliver Plug Cable Assembly (End B) : Sliver Plug Cable Assembly Category : High Speed Cable Assembly Type : Sliver to Sliver Cable Style : Ribbon Cable Signal Characteristics Data Rate (GBS) : 12
Request a Quote Datasheet
Description
Body Features Cable Flammability Rating : VW-1 Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 24 Number of Positions : 74 Number of Signal Positions : 48 Dimensions Wire Size (MMSQ) : .0254 Wire Size (AWG) : 33 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.6 FT ] Product Type Features Cable Assembly (End A) : Sliver Plug Cable Assembly (End B) : Sliver Plug Cable Assembly Category : High Speed Cable Assembly Type : Sliver to Sliver Cable Style : Ribbon Cable Signal Characteristics Data Rate (GBS) : 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2821385-1 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2821385-1
High Speed I/O Cable Assemblies 2821385-1
Body Features Cable Flammability Rating : VW-1 Configuration Features Mounting Location : Internal/Embedded Number of Pairs : 24 Number of Positions : 74 Number of Signal Positions : 48 Dimensions Wire Size (MMSQ) : .0254 Wire Size (AWG) : 33 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Halogen Free : No Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .5 M  [1.6 FT ] Product Type Features Cable Assembly (End A) : Sliver Plug Cable Assembly (End B) : Sliver Plug Cable Assembly Category : High Speed Cable Assembly Type : Sliver to Sliver Cable Style : Ribbon Cable Signal Characteristics Data Rate (GBS) : 12

Body Features


  • Cable Flammability Rating : VW-1

Configuration Features


  • Mounting Location : Internal/Embedded
  • Number of Pairs : 24
  • Number of Positions : 74
  • Number of Signal Positions : 48

Dimensions


  • Wire Size (MMSQ) : .0254
  • Wire Size (AWG) : 33

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Halogen Free : No
  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .5 M  [1.6 FT ]

Product Type Features


  • Cable Assembly (End A) : Sliver Plug
  • Cable Assembly (End B) : Sliver Plug
  • Cable Assembly Category : High Speed
  • Cable Assembly Type : Sliver to Sliver
  • Cable Style : Ribbon Cable

Signal Characteristics


  • Data Rate (GBS) : 12
Buy Now Datasheet
Rectangular Cable Assemblies - A125688-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
A125688-ND
Rectangular Cable Assemblies A125688-ND
74 Position Cable Assembly Rectangular Centronics, Center Strip Contacts 1.64' (500.00mm)

74 Position Cable Assembly Rectangular Centronics, Center Strip Contacts 1.64' (500.00mm)

Buy Now Datasheet
Cable Assembly, 74Pos W-T-B Plug, 0.5M; Connector To Connector Amp Te Connectivity - 31AC2892 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, 74Pos W-T-B Plug, 0.5M; Connector To Connector Amp Te Connectivity
31AC2892
Cable Assembly, 74Pos W-T-B Plug, 0.5M; Connector To Connector Amp Te Connectivity 31AC2892
CABLE ASSEMBLY, 74POS W-T-B PLUG, 0.5M; Connector to Connector:90° Mid-Board Plug to 90° Mid-Board Plug; No. of Positions:74Position s; Connector Pitch:-; No. of Rows:-; Cable Length - Metric:500mm; Cable Length - Imperial:1.6ft RoHS Compliant: Yes

CABLE ASSEMBLY, 74POS W-T-B PLUG, 0.5M; Connector to Connector:90° Mid-Board Plug to 90° Mid-Board Plug; No. of Positions:74Positions; Connector Pitch:-; No. of Rows:-; Cable Length - Metric:500mm; Cable Length - Imperial:1.6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2821385-1 A125688-ND 31AC2892
Product Name High Speed I/O Cable Assemblies Rectangular Cable Assemblies Cable Assembly, 74Pos W-T-B Plug, 0.5M; Connector To Connector Amp Te Connectivity
Product Type Sliver Plug
Unlock Full Specs
to access all available technical data

Similar Products

77 Ohm Cable Assembly - 473-10612-24-9 - ERSAELECTRONICS PTE. LTD.
Specs
Cable Shielding Shielded
Standards / Certifications RoHS
View Details
4 suppliers