TE Connectivity High Speed I/O Cable Assemblies 2821224-4

Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Mounting Location : External Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Dimensions Outside Cable Diameter : 5.96 MM  [.235 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : 2.5 M  [8.2 FT ] Product Type Features Cable Assembly (End A) : SFP28 Plug Cable Assembly (End B) : SFP28 Plug Cable Assembly Category : High Speed, Industry Standard Cable Assembly Type : SFP28 to SFP28 Cable Style : Madison TurboTwin - Round Jacketed Latching Style : Pull Tab Release Signal Characteristics Data Rate (GBS) : 25
Request a Quote Datasheet
Description
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Mounting Location : External Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Dimensions Outside Cable Diameter : 5.96 MM  [.235 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : 2.5 M  [8.2 FT ] Product Type Features Cable Assembly (End A) : SFP28 Plug Cable Assembly (End B) : SFP28 Plug Cable Assembly Category : High Speed, Industry Standard Cable Assembly Type : SFP28 to SFP28 Cable Style : Madison TurboTwin - Round Jacketed Latching Style : Pull Tab Release Signal Characteristics Data Rate (GBS) : 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed I/O Cable Assemblies - 2821224-4 - TE Connectivity
Berwyn, PA, United States
High Speed I/O Cable Assemblies
2821224-4
High Speed I/O Cable Assemblies 2821224-4
Body Features Cable Color : Black Cable Flammability Rating : CL2 Equalized : No Configuration Features Mounting Location : External Number of Pairs : 2 Number of Positions : 4 Number of Signal Positions : 4 Dimensions Outside Cable Diameter : 5.96 MM  [.235 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : No Shielded : Yes Other Cable Assembly Length : 2.5 M  [8.2 FT ] Product Type Features Cable Assembly (End A) : SFP28 Plug Cable Assembly (End B) : SFP28 Plug Cable Assembly Category : High Speed, Industry Standard Cable Assembly Type : SFP28 to SFP28 Cable Style : Madison TurboTwin - Round Jacketed Latching Style : Pull Tab Release Signal Characteristics Data Rate (GBS) : 25

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : CL2
  • Equalized : No

Configuration Features


  • Mounting Location : External
  • Number of Pairs : 2
  • Number of Positions : 4
  • Number of Signal Positions : 4

Dimensions


  • Outside Cable Diameter : 5.96 MM  [.235 INCH ]
  • Wire Size (MMSQ) : .129
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Impedance (OHM) : 100

Operation/Application


  • Halogen Free : No
  • Shielded : Yes

Other


  • Cable Assembly Length : 2.5 M  [8.2 FT ]

Product Type Features


  • Cable Assembly (End A) : SFP28 Plug
  • Cable Assembly (End B) : SFP28 Plug
  • Cable Assembly Category : High Speed, Industry Standard
  • Cable Assembly Type : SFP28 to SFP28
  • Cable Style : Madison TurboTwin - Round Jacketed
  • Latching Style : Pull Tab Release

Signal Characteristics


  • Data Rate (GBS) : 25
Buy Now
Cable Assemblies - 2821224-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
2821224-4
Cable Assemblies 2821224-4
SFP28 DIRECT ATTACH CA, 2.5M, 26AWG

SFP28 DIRECT ATTACH CA, 2.5M, 26AWG

Buy Now
Pluggable Cables - 17-2821224-4-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
17-2821224-4-ND
Pluggable Cables 17-2821224-4-ND
SFP28 DIRECT ATTACH CA, 2.5M, 26

SFP28 DIRECT ATTACH CA, 2.5M, 26

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2821224-4 2821224-4 17-2821224-4-ND
Product Name High Speed I/O Cable Assemblies Cable Assemblies Pluggable Cables
Product Type SFP28 Plug
Cable Length 8.2 ft (25 dm) 8.2 ft (24.99 dm)
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 109177-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 090644-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers