TE Connectivity Rectangular Connectors - 282107-1 282107-1

Description
Manufacturer: TE Connectivity Win Source Part Number: 906148-282107-1 Series: Superseal Features: 5 Rectangular Connectors - Housings Receptacle Black 0.236" (6.00mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 282107 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Other Part Number: A124549, -282107-1-SI, -282107-1-LSI, 282107-1-ND, -282107-1-CSI
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 906148-282107-1 Series: Superseal Features: 5 Rectangular Connectors - Housings Receptacle Black 0.236" (6.00mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 282107 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Other Part Number: A124549, -282107-1-SI, -282107-1-LSI, 282107-1-ND, -282107-1-CSI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 282107-1 - 906148-282107-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 282107-1
906148-282107-1
Rectangular Connectors - 282107-1 906148-282107-1
Manufacturer: TE Connectivity Win Source Part Number: 906148-282107-1 Series: Superseal Features: 5 Rectangular Connectors - Housings Receptacle Black 0.236" (6.00mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 282107 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 700 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Other Part Number: A124549, -282107-1-SI, -282107-1-LSI, 282107-1-ND, -282107-1-CSI

Manufacturer: TE Connectivity
Win Source Part Number: 906148-282107-1
Series: Superseal
Features: 5 Rectangular Connectors - Housings Receptacle Black 0.236" (6.00mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 282107
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 700
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Other Part Number: A124549, -282107-1-SI, -282107-1-LSI, 282107-1-ND, -282107-1-CSI

Buy Now Datasheet
Automotive Connectors - 3141283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
3141283
Automotive Connectors 3141283
TE Connectivity 282107-1

TE Connectivity 282107-1

Supplier's Site
Automotive Connectors - 1641611 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1641611
Automotive Connectors 1641611
TE Connectivity 282107-1

TE Connectivity 282107-1

Supplier's Site
TE Connectivity AMP Superseal 1.5 mm 5-Position Cap Housing, 282107-1 - 38287 - Waytek, Inc.
Chanhassen, MN, United States
TE Connectivity AMP Superseal 1.5 mm 5-Position Cap Housing, 282107-1
38287
TE Connectivity AMP Superseal 1.5 mm 5-Position Cap Housing, 282107-1 38287
TE Connectivity AMP Superseal 1.5mm 5 Position Cap Housing, 282107-1 Category: AMP Superseal Manufacturer: TE Connectivity Housing material: Polyamide 6.6 glass-filled 24VDC; 14A Exceeds the increasing requirements for reliability in waterproof applications and is qualified for sensor applications Compact system minimizes packaging requirements Temperature Rating: -40°F (-40°C) to 257°F (125°C) Sealing reliability proven under harsh conditions Suitable for automotive, truck, bus, or off-road vehicles IP67 rating
  • TE Connectivity AMP Superseal 1.5mm 5 Position Cap Housing, 282107-1
  • Category: AMP Superseal
  • Manufacturer: TE Connectivity
  • Housing material: Polyamide 6.6 glass-filled
  • 24VDC; 14A
  • Exceeds the increasing requirements for reliability in waterproof applications and is qualified for sensor applications
  • Compact system minimizes packaging requirements
  • Temperature Rating: -40°F (-40°C) to 257°F (125°C)
  • Sealing reliability proven under harsh conditions
  • Suitable for automotive, truck, bus, or off-road vehicles
  • IP67 rating
Supplier's Site Datasheet
Rectangular Connector Housings - A124549-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A124549-ND
Rectangular Connector Housings A124549-ND
"5 Rectangular Connectors - Housings Receptacle Black 0.236"" (6.00mm)"

"5 Rectangular Connectors - Housings Receptacle Black 0.236"" (6.00mm)"

Buy Now Datasheet
Singapore, Singapore
14A 24V Electronic Connector
340-282107-1
14A 24V Electronic Connector 340-282107-1
5P Signal Rectangular Connector, 14A, 24V, IP67, Crimp, Tin Product overview: 282107-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A, 24V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, 24V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-282107-1 can be used for catalog matching and distributor lookup.

5P Signal Rectangular Connector, 14A, 24V, IP67, Crimp, Tin Product overview: 282107-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A, 24V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, 24V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-282107-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
SEALED CONNECTOR

SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Amp Superseal 1.5 Series 5P Ca Amp - Te Connectivity - 76AC5222 - Newark, An Avnet Company
Chicago, IL, United States
Amp Superseal 1.5 Series 5P Ca Amp - Te Connectivity
76AC5222
Amp Superseal 1.5 Series 5P Ca Amp - Te Connectivity 76AC5222
AMP SUPERSEAL 1.5 SERIES 5P CA

AMP SUPERSEAL 1.5 SERIES 5P CA

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
282107-1
Connectors >> Rectangular Connectors Housings 282107-1
6mm 1x5P 5 1 不带 P=6mm Rectangular Connectors Housings ROHS

6mm 1x5P 5 1 不带 P=6mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. Waytek, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 906148-282107-1 3141283 38287 A124549-ND 340-282107-1 282107-1 76AC5222 282107-1
Product Name Rectangular Connectors - 282107-1 Automotive Connectors TE Connectivity AMP Superseal 1.5 mm 5-Position Cap Housing, 282107-1 Rectangular Connector Housings 14A 24V Electronic Connector Amp Superseal 1.5 Series 5P Ca Amp - Te Connectivity Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products