TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1241406-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333808-1241406-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Stamped Contact Finish: Tin Wire Gauge: 11-13 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 2,000 ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -1241406-1-SI,A14241 9TR,-1241406-1-CSI,A 142419CT,1241406-1-N D,-1241406-1-LSI Base Product Number: 1241406 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333808-1241406-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Stamped Contact Finish: Tin Wire Gauge: 11-13 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 2,000 ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -1241406-1-SI,A14241 9TR,-1241406-1-CSI,A 142419CT,1241406-1-N D,-1241406-1-LSI Base Product Number: 1241406 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333808-1241406-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333808-1241406-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333808-1241406-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333808-1241406-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Stamped Contact Finish: Tin Wire Gauge: 11-13 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 2,000 ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: -1241406-1-SI,A14241 9TR,-1241406-1-CSI,A 142419CT,1241406-1-N D,-1241406-1-LSI Base Product Number: 1241406 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333808-1241406-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Type: Stamped
Contact Finish: Tin
Wire Gauge: 11-13 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 2,000
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -1241406-1-SI,A142419TR,-1241406-1-CSI,A142419CT,1241406-1-ND,-1241406-1-LSI
Base Product Number: 1241406
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
332-1241406-1
Automotive Electronic Connector 332-1241406-1
Contact SKT Crimp ST Cable Mount 11-13AWG T/R Automotive Product overview: 1241406-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1241406-1 can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount 11-13AWG T/R Automotive Product overview: 1241406-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1241406-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - A142419CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A142419CT-ND
Rectangular Connector Contacts A142419CT-ND
Socket Contact Tin 11-13 AWG Crimp Stamped

Socket Contact Tin 11-13 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - A142419TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A142419TR-ND
Rectangular Connector Contacts A142419TR-ND
Socket Contact Tin 11-13 AWG Crimp Stamped

Socket Contact Tin 11-13 AWG Crimp Stamped

Buy Now Datasheet
Automotive Contact, Skt, 12Awg, Crimp; Product Range Amp - Te Connectivity - 87H5376 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Skt, 12Awg, Crimp; Product Range Amp - Te Connectivity
87H5376
Automotive Contact, Skt, 12Awg, Crimp; Product Range Amp - Te Connectivity 87H5376
AUTOMOTIVE CONTACT, SKT, 12AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; For Use With:Automotive Housing Connectors; Contact Plating:Tin RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SKT, 12AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; For Use With:Automotive Housing Connectors; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333808-1241406-1 332-1241406-1 A142419CT-ND 87H5376
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Automotive Electronic Connector Rectangular Connector Contacts Automotive Contact, Skt, 12Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data