TE Connectivity Socket Housing, 6Way; Product Range Amp Te Connectivity 282090-1

Description
SOCKET HOUSING, 6WAY; Product Range:SUPERSEAL 1.5 Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:6mm; For Use With:AMP SUPERSEAL Socket Contacts; SVHC:No SVHC (07-Jul-2017); Cable Diameter Max:3.3mm; Cable Diameter RoHS Compliant: Yes
Datasheet
Description
SOCKET HOUSING, 6WAY; Product Range:SUPERSEAL 1.5 Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:6mm; For Use With:AMP SUPERSEAL Socket Contacts; SVHC:No SVHC (07-Jul-2017); Cable Diameter Max:3.3mm; Cable Diameter RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Housing, 6Way; Product Range Amp Te Connectivity - 29H3611 - Newark, An Avnet Company
Chicago, IL, United States
Socket Housing, 6Way; Product Range Amp Te Connectivity
29H3611
Socket Housing, 6Way; Product Range Amp Te Connectivity 29H3611
SOCKET HOUSING, 6WAY; Product Range:SUPERSEAL 1.5 Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:6mm; For Use With:AMP SUPERSEAL Socket Contacts; SVHC:No SVHC (07-Jul-2017); Cable Diameter Max:3.3mm; Cable Diameter RoHS Compliant: Yes

SOCKET HOUSING, 6WAY; Product Range:SUPERSEAL 1.5 Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:6mm; For Use With:AMP SUPERSEAL Socket Contacts; SVHC:No SVHC (07-Jul-2017); Cable Diameter Max:3.3mm; Cable Diameter RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Housing, Receptacle, 6 Position, 6Mm; Product Range Amp Te Connectivity - 13C5707 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle, 6 Position, 6Mm; Product Range Amp Te Connectivity
13C5707
Connector Housing, Receptacle, 6 Position, 6Mm; Product Range Amp Te Connectivity 13C5707
CONNECTOR HOUSING, RECEPTACLE, 6 POSITION, 6MM; Product Range:SUPERSEAL 1.5 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:6mm; For Use With:Superseal 1.5 Series Mini-Mic Receptacle Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RECEPTACLE, 6 POSITION, 6MM; Product Range:SUPERSEAL 1.5 Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:6mm; For Use With:Superseal 1.5 Series Mini-Mic Receptacle Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29H3611
Product Name Socket Housing, 6Way; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2756 inch (7 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details