TE Connectivity Automotive Connectors 282079-2

Description
TE Connectivity 282079-2
Request a Quote Datasheet
Description
TE Connectivity 282079-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - 3141182 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
3141182
Automotive Connectors 3141182
TE Connectivity 282079-2

TE Connectivity 282079-2

Supplier's Site
TE Connectivity AMP Superseal 1.5 mm 1-Position Plug Housing, 282079-2 - 38279 - Waytek, Inc.
Chanhassen, MN, United States
TE Connectivity AMP Superseal 1.5 mm 1-Position Plug Housing, 282079-2
38279
TE Connectivity AMP Superseal 1.5 mm 1-Position Plug Housing, 282079-2 38279
TE Connectivity AMP Superseal 1.5mm 1 Position Plug Housing, 282079-2 Category: AMP Superseal Manufacturer: TE Connectivity Housing material: Polyamide 6.6 glass-filled 24VDC; 14A Exceeds the increasing requirements for reliability in waterproof applications and is qualified for sensor applications Compact system minimizes packaging requirements Temperature Rating: -40°F (-40°C) to 257°F (125°C) Sealing reliability proven under harsh conditions Suitable for automotive, truck, bus, or off-road vehicles IP67 rating
  • TE Connectivity AMP Superseal 1.5mm 1 Position Plug Housing, 282079-2
  • Category: AMP Superseal
  • Manufacturer: TE Connectivity
  • Housing material: Polyamide 6.6 glass-filled
  • 24VDC; 14A
  • Exceeds the increasing requirements for reliability in waterproof applications and is qualified for sensor applications
  • Compact system minimizes packaging requirements
  • Temperature Rating: -40°F (-40°C) to 257°F (125°C)
  • Sealing reliability proven under harsh conditions
  • Suitable for automotive, truck, bus, or off-road vehicles
  • IP67 rating
Supplier's Site Datasheet
Singapore, Singapore
14A Electronic Connector
340-282079-2
14A Electronic Connector 340-282079-2
1P Signal Circular Connector, Female Socket, 14A, IP67, Black Product overview: 282079-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-282079-2 can be used for catalog matching and distributor lookup.

1P Signal Circular Connector, Female Socket, 14A, IP67, Black Product overview: 282079-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-282079-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - 282079-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
282079-2
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type 282079-2
AMP SUPERSEAL 1.5 SERIES 1P PL

AMP SUPERSEAL 1.5 SERIES 1P PL

Buy Now
Connectors, Interconnects - Rectangular Connectors - Housings - 980700-282079-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
980700-282079-2
Connectors, Interconnects - Rectangular Connectors - Housings 980700-282079-2
Win Source Part Number: 980700-282079-2 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Superseal Number of Positions: 1 Color: Black Connector Type: Plug Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,500 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Mfr: TE Connectivity AMP Connectors Other Names: -282079-2-SI,A124485 ,282079-2-ND,-282079 -2-CSI,2266-282079-2 ,-282079-2-LSI Base Product Number: 282079

Win Source Part Number: 980700-282079-2
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: Superseal
Number of Positions: 1
Color: Black
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1,500
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Mfr: TE Connectivity AMP Connectors
Other Names: -282079-2-SI,A124485,282079-2-ND,-282079-2-CSI,2266-282079-2,-282079-2-LSI
Base Product Number: 282079

Buy Now Datasheet
Rectangular Connector Housings - A124485-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A124485-ND
Rectangular Connector Housings A124485-ND
1 Rectangular Connectors - Housings Plug Black

1 Rectangular Connectors - Housings Plug Black

Buy Now Datasheet
Swedesboro, NJ, United States
SEALED CONNECTOR

SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now

Technical Specifications

  RS Components, Ltd. Waytek, Inc. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Win Source Electronics DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3141182 38279 340-282079-2 282079-2 980700-282079-2 A124485-ND 282079-2
Product Name Automotive Connectors TE Connectivity AMP Superseal 1.5 mm 1-Position Plug Housing, 282079-2 14A Electronic Connector Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Connectors, Interconnects - Rectangular Connectors - Housings Rectangular Connector Housings
Connector Type Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Automotive Headers - 1-2141272-1 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Screw
Mounting Panel Mount
View Details
3 suppliers