TE Connectivity Automotive Headers 1-2141272-1

Description
Body Features Connector & Keying Code : A Primary Product Color : Orange Configuration Features Number of Positions : 4 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 42, 54 Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.3 MM , 1.2 MM  [.047 INCH , .248 INCH ] Dimensions Connector Length : 50 MM  [1.96 INCH ] Connector Width : 50 MM  [1.96 INCH ] PCB Thickness (Recommended) : 6.3 MM  [.248 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 850 Operating Voltage (VAC) : 850 Operating Voltage (VDC) : 850 Housing Features Centerline (Pitch) : 9.4 MM  [.37 INCH ] Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Panel, Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Primary Product Color : Orange Configuration Features Number of Positions : 4 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 42, 54 Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.3 MM , 1.2 MM  [.047 INCH , .248 INCH ] Dimensions Connector Length : 50 MM  [1.96 INCH ] Connector Width : 50 MM  [1.96 INCH ] PCB Thickness (Recommended) : 6.3 MM  [.248 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 850 Operating Voltage (VAC) : 850 Operating Voltage (VDC) : 850 Housing Features Centerline (Pitch) : 9.4 MM  [.37 INCH ] Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Panel, Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1-2141272-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1-2141272-1
Automotive Headers 1-2141272-1
Body Features Connector & Keying Code : A Primary Product Color : Orange Configuration Features Number of Positions : 4 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 42, 54 Contact Mating Area Plating Material : Gold (Au) Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 6.3 MM , 1.2 MM  [.047 INCH , .248 INCH ] Dimensions Connector Length : 50 MM  [1.96 INCH ] Connector Width : 50 MM  [1.96 INCH ] PCB Thickness (Recommended) : 6.3 MM  [.248 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 850 Operating Voltage (VAC) : 850 Operating Voltage (VDC) : 850 Housing Features Centerline (Pitch) : 9.4 MM  [.37 INCH ] Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Shielded : Yes Packaging Features Packaging Method : Tray Packaging Quantity : 40 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Panel, Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Orange

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1
  • Number of Sections : 1
  • Number of Signal Positions : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 42, 54
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 6.3 MM , 1.2 MM  [.047 INCH , .248 INCH ]

Dimensions


  • Connector Length : 50 MM  [1.96 INCH ]
  • Connector Width : 50 MM  [1.96 INCH ]
  • PCB Thickness (Recommended) : 6.3 MM  [.248 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 850
  • Operating Voltage (VAC) : 850
  • Operating Voltage (VDC) : 850

Housing Features


  • Centerline (Pitch) : 9.4 MM  [.37 INCH ]

Industry Standards


  • IP Rating : IP6K9K
  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 40

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Panel, Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Operating Temperature (Max) : 140 DEGC  [284 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now
Free Hanging, Panel Mount - 1-2141272-1-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1-2141272-1-ND
Free Hanging, Panel Mount 1-2141272-1-ND
2 Position Rectangular Header Connector Solder Eyelet Silver

2 Position Rectangular Header Connector Solder Eyelet Silver

Buy Now Datasheet
Automotive Conn, Str Hdr, 2Pos, Solder; Product Range Te Connectivity - 70AH4152 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Str Hdr, 2Pos, Solder; Product Range Te Connectivity
70AH4152
Automotive Conn, Str Hdr, 2Pos, Solder; Product Range Te Connectivity 70AH4152
AUTOMOTIVE CONN, STR HDR, 2POS, SOLDER; Product Range:-; Automotive Connector Shell Style:Straight Header; No. of Contacts:2Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:-; Contact Material:-; IP Rating:IP6K9K RoHS Compliant: Yes

AUTOMOTIVE CONN, STR HDR, 2POS, SOLDER; Product Range:-; Automotive Connector Shell Style:Straight Header; No. of Contacts:2Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:-; Contact Material:-; IP Rating:IP6K9K RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-2141272-1 1-2141272-1-ND 70AH4152
Product Name Automotive Headers Free Hanging, Panel Mount Automotive Conn, Str Hdr, 2Pos, Solder; Product Range Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Automotive Connector
Termination Through Hole - Screw
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - 103292-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Automotive Electronic Connector - 332-1062-12-0144 - ERSAELECTRONICS PTE. LTD.
Specs
Connector Type Automotive Connector
View Details
4 suppliers
Automotive Headers - 1-1318382-8 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Voltage Rating 12 volts
View Details
2 suppliers