TE Connectivity ™ Single Conductor Cables (Hook - UpWire) - 282000-015 282000-015

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979808-282000-015 Color: Black Voltage Rating: 600 V Voltage: 600 V Number of Conductors: 1 Insulation Material: Polyalkene Insulation Diameter: 1.8288 mm Conductor Material: Copper, Tin Categories: Single Conductor Cables(Hook - UpWire) Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -65 °C Wire/Cable Gauge: 16 AWG ELV: Compliant Wire/Cable Diameter: 1.83 mm Outside Diameter: 1.83 mm Conductor Diameter: 1.4224 mm Insulation Thickness: 127 µm Number of Strands: 19 Strand Size: 29 AWG Wire/Cable Color: Black
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979808-282000-015 Color: Black Voltage Rating: 600 V Voltage: 600 V Number of Conductors: 1 Insulation Material: Polyalkene Insulation Diameter: 1.8288 mm Conductor Material: Copper, Tin Categories: Single Conductor Cables(Hook - UpWire) Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -65 °C Wire/Cable Gauge: 16 AWG ELV: Compliant Wire/Cable Diameter: 1.83 mm Outside Diameter: 1.83 mm Conductor Diameter: 1.4224 mm Insulation Thickness: 127 µm Number of Strands: 19 Strand Size: 29 AWG Wire/Cable Color: Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cables (Hook - UpWire) - 282000-015 - 979808-282000-015 - Win Source Electronics
Laguna Hills, CA, United States
Single Conductor Cables (Hook - UpWire) - 282000-015
979808-282000-015
Single Conductor Cables (Hook - UpWire) - 282000-015 979808-282000-015
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979808-282000-015 Color: Black Voltage Rating: 600 V Voltage: 600 V Number of Conductors: 1 Insulation Material: Polyalkene Insulation Diameter: 1.8288 mm Conductor Material: Copper, Tin Categories: Single Conductor Cables(Hook - UpWire) Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Min Operating Temperature: -65 °C Wire/Cable Gauge: 16 AWG ELV: Compliant Wire/Cable Diameter: 1.83 mm Outside Diameter: 1.83 mm Conductor Diameter: 1.4224 mm Insulation Thickness: 127 µm Number of Strands: 19 Strand Size: 29 AWG Wire/Cable Color: Black

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979808-282000-015
Color: Black
Voltage Rating: 600 V
Voltage: 600 V
Number of Conductors: 1
Insulation Material: Polyalkene
Insulation Diameter: 1.8288 mm
Conductor Material: Copper, Tin
Categories: Single Conductor Cables(Hook - UpWire)
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -65 °C
Wire/Cable Gauge: 16 AWG
ELV: Compliant
Wire/Cable Diameter: 1.83 mm
Outside Diameter: 1.83 mm
Conductor Diameter: 1.4224 mm
Insulation Thickness: 127 µm
Number of Strands: 19
Strand Size: 29 AWG
Wire/Cable Color: Black

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 979808-282000-015
Product Name Single Conductor Cables (Hook - UpWire) - 282000-015
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers