TE Connectivity Ring Terminals 2819559-3

Description
Contact Features Barrel Type : Open Contact Underplating Material : Tin Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 5.5 MM  [.21 INCH ] Compatible Insulation Diameter (Max) : 7.7 MM  [.3 INCH ] Compatible Insulation Diameter Range : 5.5 - 7.7 MM  [.22 - .3 INCH ] Product Length : 40 MM  [1.57 INCH ] Tongue Thickness : 1.8 MM  [.07 INCH ] Wire Size (MMSQ) : 10 - 16 Wire Size (AWG) : 7 - 5 Packaging Features Packaging Method : Box Product Type Features Ring Terminal Product Type : Slotted Ring Tongue Terminal Sealable : No Stud Size : M5 Wire Insulation Support Retention Type : Crimp Barrel
Request a Quote
Description
Contact Features Barrel Type : Open Contact Underplating Material : Tin Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 5.5 MM  [.21 INCH ] Compatible Insulation Diameter (Max) : 7.7 MM  [.3 INCH ] Compatible Insulation Diameter Range : 5.5 - 7.7 MM  [.22 - .3 INCH ] Product Length : 40 MM  [1.57 INCH ] Tongue Thickness : 1.8 MM  [.07 INCH ] Wire Size (MMSQ) : 10 - 16 Wire Size (AWG) : 7 - 5 Packaging Features Packaging Method : Box Product Type Features Ring Terminal Product Type : Slotted Ring Tongue Terminal Sealable : No Stud Size : M5 Wire Insulation Support Retention Type : Crimp Barrel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 2819559-3 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
2819559-3
Ring Terminals 2819559-3
Contact Features Barrel Type : Open Contact Underplating Material : Tin Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 5.5 MM  [.21 INCH ] Compatible Insulation Diameter (Max) : 7.7 MM  [.3 INCH ] Compatible Insulation Diameter Range : 5.5 - 7.7 MM  [.22 - .3 INCH ] Product Length : 40 MM  [1.57 INCH ] Tongue Thickness : 1.8 MM  [.07 INCH ] Wire Size (MMSQ) : 10 - 16 Wire Size (AWG) : 7 - 5 Packaging Features Packaging Method : Box Product Type Features Ring Terminal Product Type : Slotted Ring Tongue Terminal Sealable : No Stud Size : M5 Wire Insulation Support Retention Type : Crimp Barrel

Contact Features


  • Barrel Type : Open
  • Contact Underplating Material : Tin
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 5.5 MM  [.21 INCH ]
  • Compatible Insulation Diameter (Max) : 7.7 MM  [.3 INCH ]
  • Compatible Insulation Diameter Range : 5.5 - 7.7 MM  [.22 - .3 INCH ]
  • Product Length : 40 MM  [1.57 INCH ]
  • Tongue Thickness : 1.8 MM  [.07 INCH ]
  • Wire Size (MMSQ) : 10 - 16
  • Wire Size (AWG) : 7 - 5

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Ring Terminal Product Type : Slotted Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M5
  • Wire Insulation Support Retention Type : Crimp Barrel
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2819559-3
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627101-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 13 to 17 AWG
View Details
Quick Disconnects - 1-170153-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 18 AWG
View Details
Connector Contacts - 104506-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-102316-3 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers