TE Connectivity Special Purpose Terminals 2819037-1

Description
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Accepts Insulation Diameter (Max) : 3 MM  [.118 INCH ] Accepts Insulation Diameter Range : 2 - 3 MM  [.078 - .118 INCH ] Overall Product Length : 31.6 MM  [1.24 INCH ] Terminal Material Thickness : .38 MM  [.014 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 16 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 2000 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Accepts Insulation Diameter (Max) : 3 MM  [.118 INCH ] Accepts Insulation Diameter Range : 2 - 3 MM  [.078 - .118 INCH ] Overall Product Length : 31.6 MM  [1.24 INCH ] Terminal Material Thickness : .38 MM  [.014 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 16 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 2000 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Terminals - 2819037-1 - TE Connectivity
Berwyn, PA, United States
Special Purpose Terminals
2819037-1
Special Purpose Terminals 2819037-1
Contact Features Barrel Type : Open Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Accepts Insulation Diameter (Max) : 3 MM  [.118 INCH ] Accepts Insulation Diameter Range : 2 - 3 MM  [.078 - .118 INCH ] Overall Product Length : 31.6 MM  [1.24 INCH ] Terminal Material Thickness : .38 MM  [.014 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 16 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Box Packaging Quantity : 2000 Product Type Features Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Barrel Type : Open
  • Terminal Orientation : Straight
  • Terminal Plating Material : Nickel

Dimensions


  • Accepts Insulation Diameter (Max) : 3 MM  [.118 INCH ]
  • Accepts Insulation Diameter Range : 2 - 3 MM  [.078 - .118 INCH ]
  • Overall Product Length : 31.6 MM  [1.24 INCH ]
  • Terminal Material Thickness : .38 MM  [.014 INCH ]
  • Wire Size (MMSQ) : .5 - 1.5
  • Wire Size (AWG) : 20 - 16

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 2000

Product Type Features


  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2819037-1
Product Name Special Purpose Terminals
Material Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Specialized Connectors - A101930-ND - DigiKey
Specs
Terminal Type Busbar Clip
View Details
2 suppliers
Splices - 093790-000 - TE Connectivity
TE Connectivity
Specs
North American 18 to 22 AWG
International 0.7500 to 34 mm2
View Details
Quick Disconnects - 1-1627058-3 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Splices - 118726-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 22 AWG
International 0.3400 mm2
View Details