TE Connectivity Rectangular Wire & Cable Connectors & Housings 281839-6

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 12 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height : 15 MM  [.591 INCH ] Connector Length : 15.24 MM  [.6 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .08 - .22 Wire Size (AWG) : 28 - 24 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Glass-Filled PBT Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 12 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height : 15 MM  [.591 INCH ] Connector Length : 15.24 MM  [.6 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .08 - .22 Wire Size (AWG) : 28 - 24 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Glass-Filled PBT Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 281839-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
281839-6
Rectangular Wire & Cable Connectors & Housings 281839-6
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 12 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Dimensions Connector Height : 15 MM  [.591 INCH ] Connector Length : 15.24 MM  [.6 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .08 - .22 Wire Size (AWG) : 28 - 24 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Glass-Filled PBT Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Type : Socket

Dimensions


  • Connector Height : 15 MM  [.591 INCH ]
  • Connector Length : 15.24 MM  [.6 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]
  • Wire Size (MMSQ) : .08 - .22
  • Wire Size (AWG) : 28 - 24

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : Glass-Filled PBT

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Retention : With
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Wire Housings & Plugs - 532434P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
532434P
Wire Housings & Plugs 532434P
12way double row HE14 crimp socket shell

12way double row HE14 crimp socket shell

Supplier's Site
Wire Housings & Plugs - 532434 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
532434
Wire Housings & Plugs 532434
TE Connectivity 281839-6

TE Connectivity 281839-6

Supplier's Site
Wire Housings & Plugs - 1638420 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1638420
Wire Housings & Plugs 1638420
TE Connectivity 281839-6

TE Connectivity 281839-6

Supplier's Site
Rectangular Connector Housings - A106706-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A106706-ND
Rectangular Connector Housings A106706-ND
"12 Rectangular Connectors - Housings Receptacle Blue 0.100"" (2.54mm)"

"12 Rectangular Connectors - Housings Receptacle Blue 0.100"" (2.54mm)"

Buy Now Datasheet
Wire-Board Connector Receptacle 12 Position, 2.54Mm; Product Range Amp - Te Connectivity - 06WX0245 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 12 Position, 2.54Mm; Product Range Amp - Te Connectivity
06WX0245
Wire-Board Connector Receptacle 12 Position, 2.54Mm; Product Range Amp - Te Connectivity 06WX0245
WIRE-BOARD CONNECTOR RECEPTACLE 12 POSITION, 2.54MM; Product Range:AMPMODU HE 13/HE 14; Gender:Socket; No. of Positions:12Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU HE 13/HE 14 Series Contacts; Connector Mounting:PCB MountRoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 12 POSITION, 2.54MM; Product Range:AMPMODU HE 13/HE 14; Gender:Socket; No. of Positions:12Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU HE 13/HE 14 Series Contacts; Connector Mounting:PCB MountRoHS Compliant: Yes

Supplier's Site Datasheet
Housing He13 He14 Cosi 2X6 P Amp - Te Connectivity - 88AJ0176 - Newark, An Avnet Company
Chicago, IL, United States
Housing He13 He14 Cosi 2X6 P Amp - Te Connectivity
88AJ0176
Housing He13 He14 Cosi 2X6 P Amp - Te Connectivity 88AJ0176
HOUSING HE13 HE14 COSI 2X6 P

HOUSING HE13 HE14 COSI 2X6 P

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 281839-6 532434P 532434 A106706-ND 06WX0245 88AJ0176
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs Wire Housings & Plugs Rectangular Connector Housings Wire-Board Connector Receptacle 12 Position, 2.54Mm; Product Range Amp - Te Connectivity Housing He13 He14 Cosi 2X6 P Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Wire to Board Connector
Termination Insulation Displacement (IDC)
Current Rating 3.0 amps
Contact Size (AWG) 24 to 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 024070-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103688-9 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers