"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
03 MTE HDR SRST LATCH .100CL ROHS COMPLIANT: NO
CONN HEADER VERT 3POS 2.54MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A114695-ND | 10H6784 | 104363-2 |
| Product Name | Headers, Male Pins | 03 Mte Hdr Srst Latch .100Cl Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 3.0 amps | 3.0 amps |