TE Connectivity Wire To Board Connector, Receptacle, 10 Position, 2.54Mm; Product Range Amp Te Connectivity 281839-5

Description
WIRE TO BOARD CONNECTOR, RECEPTACLE, 10 POSITION, 2.54MM; Product Range:AMPMODU HE 13/HE 14; Gender:Socket; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU HE 13/HE 14 Series Contacts; No. of Rows:2Rows RoHS Compliant: Yes
Description
WIRE TO BOARD CONNECTOR, RECEPTACLE, 10 POSITION, 2.54MM; Product Range:AMPMODU HE 13/HE 14; Gender:Socket; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU HE 13/HE 14 Series Contacts; No. of Rows:2Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire To Board Connector, Receptacle, 10 Position, 2.54Mm; Product Range Amp Te Connectivity - 06WX0244 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Connector, Receptacle, 10 Position, 2.54Mm; Product Range Amp Te Connectivity
06WX0244
Wire To Board Connector, Receptacle, 10 Position, 2.54Mm; Product Range Amp Te Connectivity 06WX0244
WIRE TO BOARD CONNECTOR, RECEPTACLE, 10 POSITION, 2.54MM; Product Range:AMPMODU HE 13/HE 14; Gender:Socket; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU HE 13/HE 14 Series Contacts; No. of Rows:2Rows RoHS Compliant: Yes

WIRE TO BOARD CONNECTOR, RECEPTACLE, 10 POSITION, 2.54MM; Product Range:AMPMODU HE 13/HE 14; Gender:Socket; No. of Positions:10Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU HE 13/HE 14 Series Contacts; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 06WX0244
Product Name Wire To Board Connector, Receptacle, 10 Position, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 135 mm (5.31 inch)
Bearing Bore / Ring O.D. 4.72 inch (120 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details