TE Connectivity Rectangular Wire & Cable Connectors & Housings 281786-6

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Contact Underplating Material : Nickel Dimensions Compatible Insulation Diameter Range : 1 MM  [.039 INCH ] Connector Height : 17.8 MM  [.701 INCH ] Connector Length : 16.04 MM  [.631 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Glass-Filled PBT Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bulk, Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Contact Underplating Material : Nickel Dimensions Compatible Insulation Diameter Range : 1 MM  [.039 INCH ] Connector Height : 17.8 MM  [.701 INCH ] Connector Length : 16.04 MM  [.631 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Glass-Filled PBT Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bulk, Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 281786-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
281786-6
Rectangular Wire & Cable Connectors & Housings 281786-6
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Type : Socket Contact Underplating Material : Nickel Dimensions Compatible Insulation Diameter Range : 1 MM  [.039 INCH ] Connector Height : 17.8 MM  [.701 INCH ] Connector Length : 16.04 MM  [.631 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Wire Size (MMSQ) : .08 - .15 Wire Size (AWG) : 28 - 26 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Glass-Filled PBT Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bulk, Loose Piece Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Type : Socket
  • Contact Underplating Material : Nickel

Dimensions


  • Compatible Insulation Diameter Range : 1 MM  [.039 INCH ]
  • Connector Height : 17.8 MM  [.701 INCH ]
  • Connector Length : 16.04 MM  [.631 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]
  • Wire Size (MMSQ) : .08 - .15
  • Wire Size (AWG) : 28 - 26

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 1000

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : Glass-Filled PBT

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bulk, Loose Piece

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now
Free Hanging, Panel Mount - 281786-6-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
281786-6-ND
Free Hanging, Panel Mount 281786-6-ND
6 Position Rectangular Plug Connector IDC Tin 26-28 AWG

6 Position Rectangular Plug Connector IDC Tin 26-28 AWG

Buy Now Datasheet
Wire Housings & Plugs - 532248P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
532248P
Wire Housings & Plugs 532248P
6 way single row HE14 IDT cable socket

6 way single row HE14 IDT cable socket

Supplier's Site
Wire Housings & Plugs - 532248 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
532248
Wire Housings & Plugs 532248
TE Connectivity 281786-6

TE Connectivity 281786-6

Supplier's Site
Wire Housings & Plugs - 1638409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1638409
Wire Housings & Plugs 1638409
TE Connectivity 281786-6

TE Connectivity 281786-6

Supplier's Site
Headers & Wire Housings - 281786-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
281786-6
Headers & Wire Housings 281786-6
PLUG HE14 IDC 180 6 P AWG 28-26

PLUG HE14 IDC 180 6 P AWG 28-26

Buy Now
Plug He14 Idc 180 6 P Awg 28-26 Rohs Compliant Amp - Te Connectivity - 12H8197 - Newark, An Avnet Company
Chicago, IL, United States
Plug He14 Idc 180 6 P Awg 28-26 Rohs Compliant Amp - Te Connectivity
12H8197
Plug He14 Idc 180 6 P Awg 28-26 Rohs Compliant Amp - Te Connectivity 12H8197
PLUG HE14 IDC 180 6 P AWG 28-26 ROHS COMPLIANT: YES

PLUG HE14 IDC 180 6 P AWG 28-26 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 281786-6 281786-6-ND 532248P 532248 281786-6 12H8197
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount Wire Housings & Plugs Wire Housings & Plugs Headers & Wire Housings Plug He14 Idc 180 6 P Awg 28-26 Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable mount
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products