TE Connectivity Rectangular Connectors - 281742-2 281742-2

Description
Manufacturer: TE Connectivity Win Source Part Number: 906142-281742-2 Series: HE13/HE14 Operating Temperature Range: -40°C ~ 100°C Features: Connector Header Through Hole, Right Angle 4 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole, Right Angle Family Name: 281742 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 906142-281742-2 Series: HE13/HE14 Operating Temperature Range: -40°C ~ 100°C Features: Connector Header Through Hole, Right Angle 4 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole, Right Angle Family Name: 281742 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 281742-2 - 906142-281742-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 281742-2
906142-281742-2
Rectangular Connectors - 281742-2 906142-281742-2
Manufacturer: TE Connectivity Win Source Part Number: 906142-281742-2 Series: HE13/HE14 Operating Temperature Range: -40°C ~ 100°C Features: Connector Header Through Hole, Right Angle 4 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole, Right Angle Family Name: 281742 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040

Manufacturer: TE Connectivity
Win Source Part Number: 906142-281742-2
Series: HE13/HE14
Operating Temperature Range: -40°C ~ 100°C
Features: Connector Header Through Hole, Right Angle 4 position 0.100" (2.54mm)
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: 281742
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040

Buy Now Datasheet
3A Electronic Connector - 2027-281742-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A Electronic Connector
2027-281742-2
3A Electronic Connector 2027-281742-2
4 Pos 2.54mm RA Shrouded Header, Male Pin, 3A, Tin Product overview: 281742-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-281742-2 can be used for catalog matching and distributor lookup.

4 Pos 2.54mm RA Shrouded Header, Male Pin, 3A, Tin Product overview: 281742-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-281742-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Header He14 Ra 2X2 P Rohs Compliant Amp - Te Connectivity - 12H8183 - Newark, An Avnet Company
Chicago, IL, United States
Header He14 Ra 2X2 P Rohs Compliant Amp - Te Connectivity
12H8183
Header He14 Ra 2X2 P Rohs Compliant Amp - Te Connectivity 12H8183
HEADER HE14 RA 2X2 P ROHS COMPLIANT: YES

HEADER HE14 RA 2X2 P ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 906142-281742-2 2027-281742-2 12H8183
Product Name Rectangular Connectors - 281742-2 3A Electronic Connector Header He14 Ra 2X2 P Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 110198 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Compression Connectors - 035220-000 - TE Connectivity
Specs
Mounting Compression
View Details
PCB Connectors - NCK-FL2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details