Rego Electronics Inc. P60/P50 Backplane Power Connectors (Right Angle Plug) 80321-1A01S10D01B71DPG2A-A003

Description
Features - Guide Pins - Low Profile - 2 Power Contacts - 10 Data Contacts Electrical Characteristics: -Current Rating : Power Contact 60A Operating Temperature : -40℃~+105℃ Mate With : -80321-2D01S10A01B71 PNG2A (Vertical Receptacle) -80321-4D01S10A01B72 DPG2A (Right Angle Receptacle)
Request a Quote Datasheet
Description
Features - Guide Pins - Low Profile - 2 Power Contacts - 10 Data Contacts Electrical Characteristics: -Current Rating : Power Contact 60A Operating Temperature : -40℃~+105℃ Mate With : -80321-2D01S10A01B71 PNG2A (Vertical Receptacle) -80321-4D01S10A01B72 DPG2A (Right Angle Receptacle)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
New Taipei, Taiwan
P60/P50 Backplane Power Connectors (Right Angle Plug)
80321-1A01S10D01B71DPG2A-A003
P60/P50 Backplane Power Connectors (Right Angle Plug) 80321-1A01S10D01B71DPG2A-A003
Features - Guide Pins - Low Profile - 2 Power Contacts - 10 Data Contacts Electrical Characteristics: -Current Rating : Power Contact 60A Operating Temperature : -40℃~+105℃ Mate With : -80321-2D01S10A01B71 PNG2A (Vertical Receptacle) -80321-4D01S10A01B72 DPG2A (Right Angle Receptacle)

Features
- Guide Pins
- Low Profile
- 2 Power Contacts
- 10 Data Contacts
Electrical Characteristics:
-Current Rating : Power Contact 60A
Operating Temperature : -40℃~+105℃
Mate With :
-80321-2D01S10A01B71PNG2A
(Vertical Receptacle)
-80321-4D01S10A01B72DPG2A
(Right Angle Receptacle)

Supplier's Site Datasheet

Technical Specifications

  Rego Electronics Inc.
Product Category Board Mount Connectors
Product Number 80321-1A01S10D01B71DPG2A-A003
Product Name P60/P50 Backplane Power Connectors (Right Angle Plug)
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male Right Angle Press Fit Connector - 80319R-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details