TE Connectivity Magnet Wire Terminals 281622-2

Description
Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3 MM  [.118 INCH ] Compatible Insulation Diameter Range : 3 MM  [.118 INCH ] Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .326 - .8 Product Length : 18.4 MM  [.724 INCH ] Stock Thickness (Magnet Wire Side) : .45 MM  [.018 INCH ] Terminal Height : 3.27 MM  [.129 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Termination Features Crimp Area Length : 7.9 MM  [.31 INCH ] Termination Method to Wire & Cable : Insulation Displacement (IDC), Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3 MM  [.118 INCH ] Compatible Insulation Diameter Range : 3 MM  [.118 INCH ] Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .326 - .8 Product Length : 18.4 MM  [.724 INCH ] Stock Thickness (Magnet Wire Side) : .45 MM  [.018 INCH ] Terminal Height : 3.27 MM  [.129 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Termination Features Crimp Area Length : 7.9 MM  [.31 INCH ] Termination Method to Wire & Cable : Insulation Displacement (IDC), Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 281622-2 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
281622-2
Magnet Wire Terminals 281622-2
Contact Features Magnet Wire Terminal Type : Poke-In Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3 MM  [.118 INCH ] Compatible Insulation Diameter Range : 3 MM  [.118 INCH ] Lead Wire Size (AWG) : 22 - 18 Lead Wire Size (MMSQ) : .326 - .8 Product Length : 18.4 MM  [.724 INCH ] Stock Thickness (Magnet Wire Side) : .45 MM  [.018 INCH ] Terminal Height : 3.27 MM  [.129 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Termination Features Crimp Area Length : 7.9 MM  [.31 INCH ] Termination Method to Wire & Cable : Insulation Displacement (IDC), Crimp Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Magnet Wire Terminal Type : Poke-In
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 3 MM  [.118 INCH ]
  • Compatible Insulation Diameter Range : 3 MM  [.118 INCH ]
  • Lead Wire Size (AWG) : 22 - 18
  • Lead Wire Size (MMSQ) : .326 - .8
  • Product Length : 18.4 MM  [.724 INCH ]
  • Stock Thickness (Magnet Wire Side) : .45 MM  [.018 INCH ]
  • Terminal Height : 3.27 MM  [.129 INCH ]

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel/Carton, Reel

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded

Termination Features


  • Crimp Area Length : 7.9 MM  [.31 INCH ]
  • Termination Method to Wire & Cable : Insulation Displacement (IDC), Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A125085TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A125085TR-ND
Terminals - Magnetic Wire Connectors A125085TR-ND
CONN MAG TERM 18-22AWG CRIMP

CONN MAG TERM 18-22AWG CRIMP

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A125085CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A125085CT-ND
Terminals - Magnetic Wire Connectors A125085CT-ND
CONN MAG TERM 18-22AWG CRIMP

CONN MAG TERM 18-22AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 281622-2 A125085TR-ND A125085CT-ND
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102548-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Ring Terminals - 1-1627038-0 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 13 to 17 AWG
View Details
Connector Contacts - 100503L - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Connector Contacts - 1-163084-0 - TE Connectivity
Specs
Features RoHS
North American 15 to 18 AWG
International 0.7500 to 1.5 mm2
View Details