"0.375"" (9.53mm) Quick Connect Female 7-10 AWG Crimp Connector Non-Insulated"
"0.375"" (9.53mm) Quick Connect Female 7-10 AWG Crimp Connector Non-Insulated"
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors
Series: Faston
Package: Tape & Reel (TR) Cut Tape (CT)
Terminal Type: Standard
Length - Overall: 1.031" (26.19mm)
Tab Width: 0.375" (9.53mm)
Tab Thickness: 0.047" (1.19mm)
Tab Length: 0.469" (11.90mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
7-10AWG Brass Receptacle Terminal, Tin Plated, 28.9mm L Product overview: 281091-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-281091-2 can be used for catalog matching and distributor lookup.
CONN QC RCPT 7-10AWG 0.375 CRIMP
FF 375 REC 6-10MM2 TPBR ROHS COMPLIANT: YES
FEMALE DISCONNECT, 9.53MM, 10-7AWG ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A131069TR-ND | 281091-2 | 392-281091-2 | 281091-2 | 87W7370 | 281091-2 | |
| Product Name | Quick Connects, Quick Disconnect Connectors | Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors | Contacts | Electronic Connector | Quick Connects, Quick Disconnect Connectors | Ff 375 Rec 6-10Mm2 Tpbr Rohs Compliant Amp - Te Connectivity | Terminals |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | |||||
| Contact Size (AWG) | 7 to 10 AWG | 7 to 10 AWG |