Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors
Termination: Crimp
Package: Tape & Reel (TR) Cut Tape (CT)
Terminal Type: Standard
Length - Overall: 1.142" (29.00mm)
Tab Thickness: 0.048" (1.22mm)
Tab Length: 0.419" (10.65mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
"0.375"" (9.53mm) Quick Connect Female 7-10 AWG Crimp Connector Non-Insulated"
"0.375"" (9.53mm) Quick Connect Female 7-10 AWG Crimp Connector Non-Insulated"
TERMINAL, FEMALE DISCONNECT, 9.53MM, CRIMP; Product Range:FASTON 375 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:9.53mm x 1.22mm; Tab Size - Imperial:0.375" x 0.048"; Wire Size AWG Min:10AWG; Insulator Colour:- RoHS Compliant: Yes
Quick Disconnect Terminal, Female Quick Disconnect, FASTON Series, 0.375" x 0.048", 9.53mm x 1.22mm RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A100537CT-ND | 280755-4 | 07H2888 | 39X0322 | |
| Product Name | Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors | Quick Connects, Quick Disconnect Connectors | Contacts | Terminal, Female Disconnect, 9.53Mm, Crimp; Product Range Amp - Te Connectivity | Quick Disconnect Terminal, Female Quick Disconnect, Faston Series, 0.375" X 0.048", 9.53Mm X 1.22Mm Rohs Compliant Amp - Te Connectivity |
| Termination | Crimp |