TE Connectivity PCB Headers & Receptacles 280611-2

Description
Body Features Connector Profile : Standard Primary Product Color : Green Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Length : 10 MM  [.394 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Type : Pin Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 1.6 MM  [.063 INCH ] PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Dielectric Withstanding Voltage (Max) (VACRMS) : 750 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Polycarbonate GF Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : Without Packaging Features Packaging Method : Carton Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Partially Shrouded PCB Connector Type : PCB Mount Header Termination Features Rectangular Termination Post & Tail Thickness : .8 MM  [.032 INCH ] Rectangular Termination Post & Tail Width : .9 MM  [.035 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Standard Primary Product Color : Green Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Length : 10 MM  [.394 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Type : Pin Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 1.6 MM  [.063 INCH ] PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Dielectric Withstanding Voltage (Max) (VACRMS) : 750 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Polycarbonate GF Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : Without Packaging Features Packaging Method : Carton Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Partially Shrouded PCB Connector Type : PCB Mount Header Termination Features Rectangular Termination Post & Tail Thickness : .8 MM  [.032 INCH ] Rectangular Termination Post & Tail Width : .9 MM  [.035 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 280611-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
280611-2
PCB Headers & Receptacles 280611-2
Body Features Connector Profile : Standard Primary Product Color : Green Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 6 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Length : 10 MM  [.394 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Type : Pin Mating Tab Thickness : .79 MM  [.031 INCH ] Mating Tab Width : 1.6 MM  [.063 INCH ] PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Dielectric Withstanding Voltage (Max) (VACRMS) : 750 Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Polycarbonate GF Industry Standards Compatible With Approved Standards Products : UL E28476, CSA LR7189 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Retention : Without Packaging Features Packaging Method : Carton Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Partially Shrouded PCB Connector Type : PCB Mount Header Termination Features Rectangular Termination Post & Tail Thickness : .8 MM  [.032 INCH ] Rectangular Termination Post & Tail Width : .9 MM  [.035 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Green

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 6
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Length : 10 MM  [.394 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ]
  • Contact Type : Pin
  • Mating Tab Thickness : .79 MM  [.031 INCH ]
  • Mating Tab Width : 1.6 MM  [.063 INCH ]
  • PCB Contact Termination Area Plating Material : Tin

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VACRMS) : 750

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Material : Polycarbonate GF

Industry Standards


  • Compatible With Approved Standards Products : UL E28476, CSA LR7189
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Retention : Without

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • Header Type : Partially Shrouded
  • PCB Connector Type : PCB Mount Header

Termination Features


  • Rectangular Termination Post & Tail Thickness : .8 MM  [.032 INCH ]
  • Rectangular Termination Post & Tail Width : .9 MM  [.035 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.3 MM  [.13 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Headers & Wire Housings - 280611-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
280611-2
Headers & Wire Housings 280611-2
6P MOD 1 SHROUDED HEADER, ST, 0.4 Au

6P MOD 1 SHROUDED HEADER, ST, 0.4 Au

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
280611-2
Headers & Wire Housings 280611-2
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Wtb Conn, Header, 6Pos, 1Row, 3.96Mm; Pitch Spacing Amp Te Connectivity - 18AH0200 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 6Pos, 1Row, 3.96Mm; Pitch Spacing Amp Te Connectivity
18AH0200
Wtb Conn, Header, 6Pos, 1Row, 3.96Mm; Pitch Spacing Amp Te Connectivity 18AH0200
WTB CONN, HEADER, 6POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:6Contacts; Gender:Header; Product Range:AMPMODU MOD I Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts;RoHS Compliant: Yes

WTB CONN, HEADER, 6POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:6Contacts; Gender:Header; Product Range:AMPMODU MOD I Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 280611-2 280611-2 18AH0200
Product Name PCB Headers & Receptacles Headers & Wire Housings Wtb Conn, Header, 6Pos, 1Row, 3.96Mm; Pitch Spacing Amp Te Connectivity
Mounting Through-Hole; Board Mount Through-Hole; Through Hole
Current Rating 3 amps
Dielectric Withstanding Voltage 0.7500 kilovolts
Operating Temperature -65 to 105 C (-85 to 221 F)
Contact Plating Tin Gold; Gold Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102393-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103239-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 102973-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Headers & Wire Housings - 102155-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details