TE Connectivity Rectangular Wire & Cable Connectors & Housings 280593

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 1 Contact Features Contact Type : Socket Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-1 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 1 Contact Features Contact Type : Socket Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-1 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 280593 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
280593
Rectangular Wire & Cable Connectors & Housings 280593
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 1 Contact Features Contact Type : Socket Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-1 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 1

Contact Features


  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Material : Polybutylene Terephthalate (PBT)

Industry Standards


  • UL Flammability Rating : UL 94V-1

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
Buy Now
Rectangular Connector Housings - A121797-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A121797-ND
Rectangular Connector Housings A121797-ND
"8 Rectangular Connectors - Housings Receptacle Green 0.156"" (3.96mm)"

"8 Rectangular Connectors - Housings Receptacle Green 0.156"" (3.96mm)"

Buy Now Datasheet
Wire Housings & Plugs - 5091679P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
5091679P
Wire Housings & Plugs 5091679P
TE Connectivity 280593 Connector Housing

TE Connectivity 280593 Connector Housing

Supplier's Site
Wire Housings & Plugs - 5091679 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
5091679
Wire Housings & Plugs 5091679
TE Connectivity 280593 Connector Housing

TE Connectivity 280593 Connector Housing

Supplier's Site
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 280593 A121797-ND 5091679P 5091679 280593
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Wire Housings & Plugs Wire Housings & Plugs
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-0510-014-2406-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories - 1380472-1011-026-0205 - Win Source Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details