TE Connectivity Rectangular Wire & Cable Connectors & Housings 280592

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Type : Socket Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-1 Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Type : Socket Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-1 Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 280592 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
280592
Rectangular Wire & Cable Connectors & Housings 280592
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Type : Socket Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-1 Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1

Contact Features


  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Material : Polybutylene Terephthalate (PBT)

Industry Standards


  • UL Flammability Rating : UL 94V-1

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Rectangular Connector Housings - A113281-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A113281-ND
Rectangular Connector Housings A113281-ND
"6 Rectangular Connectors - Housings Receptacle Green 0.156"" (3.96mm)"

"6 Rectangular Connectors - Housings Receptacle Green 0.156"" (3.96mm)"

Buy Now Datasheet
Singapore, Singapore
5A Electronic Connector
340-280592
5A Electronic Connector 340-280592
Green 6 Pos Female Socket Connector, 5A, 105°C, UL94 V-1 Product overview: 280592 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-280592 can be used for catalog matching and distributor lookup.

Green 6 Pos Female Socket Connector, 5A, 105°C, UL94 V-1 Product overview: 280592 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-280592 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332063-280592 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332063-280592
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332063-280592
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332063-280592 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Box Number of Positions: 6 Pitch: 0.156" (3.96mm) Color: Green Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Other Part Number: A113281,280592-ND,-2 80592-SI Base Product Number: 2805 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332063-280592
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Box
Number of Positions: 6
Pitch: 0.156" (3.96mm)
Color: Green
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1,000
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Other Part Number: A113281,280592-ND,-280592-SI
Base Product Number: 2805
RoHS Status: RoHS Compliant

Buy Now Datasheet
Wire Housings & Plugs - 5091663P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
5091663P
Wire Housings & Plugs 5091663P
TE Connectivity 280592 Connector Housing

TE Connectivity 280592 Connector Housing

Supplier's Site
Wire Housings & Plugs - 5091663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
5091663
Wire Housings & Plugs 5091663
TE Connectivity 280592 Connector Housing

TE Connectivity 280592 Connector Housing

Supplier's Site
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Product Range Amp - Te Connectivity - 30C1692 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
30C1692
Product Range Amp - Te Connectivity 30C1692
Product Range:AMPMODU MOD 1; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:3.96mm; For Use With:AMPMODU MOD 1 Series Contacts; Connector Type:Wire to Board; Contact Termination:Crimp; Contact Termination Type:Crimp RoHS Compliant: Yes

Product Range:AMPMODU MOD 1; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:3.96mm; For Use With:AMPMODU MOD 1 Series Contacts; Connector Type:Wire to Board; Contact Termination:Crimp; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Ampmodu I Receptacle Housing. Amp - Te Connectivity - 41AJ6934 - Newark, An Avnet Company
Chicago, IL, United States
Ampmodu I Receptacle Housing. Amp - Te Connectivity
41AJ6934
Ampmodu I Receptacle Housing. Amp - Te Connectivity 41AJ6934
AMPMODU I RECEPTACLE HOUSING.

AMPMODU I RECEPTACLE HOUSING.

Supplier's Site
Conn Housing RCP 6 POS 3.96mm Crimp ST - 792-280592 - Utmel Electronic Limited
Hong Kong, China
Conn Housing RCP 6 POS 3.96mm Crimp ST
792-280592
Conn Housing RCP 6 POS 3.96mm Crimp ST 792-280592
Conn Housing RCP 6 POS 3.96mm Crimp ST

Conn Housing RCP 6 POS 3.96mm Crimp ST

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 280592 A113281-ND 340-280592 1332063-280592 5091663P 5091663 280592 30C1692 41AJ6934 792-280592
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings 5A Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Wire Housings & Plugs Wire Housings & Plugs Product Range Amp - Te Connectivity Ampmodu I Receptacle Housing. Amp - Te Connectivity Conn Housing RCP 6 POS 3.96mm Crimp ST
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Wire to Board Connector
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable mount Cable, Free Hanging, PCB
Termination Crimp Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

3A Electronic Connector - 316-103638-3 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Crimp
Current Rating 3.0 amps
View Details
4 suppliers
Connector Systems Amp - Te Connectivity - 28AC6880 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Right Angle
View Details
Connector Systems Amp - Te Connectivity - 30AC3031 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Right Angle
View Details
Rectangular Wire & Cable Connectors & Housings - 103688-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers