TE Connectivity Rectangular Connector Contacts 280530-4

Description
Socket Contact Gold 22-26 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 22-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A107041CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107041CT-ND
Rectangular Connector Contacts A107041CT-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A107041TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107041TR-ND
Rectangular Connector Contacts A107041TR-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Mod2 Buchse Rohs Compliant Amp - Te Connectivity - 12H8087 - Newark, An Avnet Company
Chicago, IL, United States
Mod2 Buchse Rohs Compliant Amp - Te Connectivity
12H8087
Mod2 Buchse Rohs Compliant Amp - Te Connectivity 12H8087
MOD2 BUCHSE ROHS COMPLIANT: YES

MOD2 BUCHSE ROHS COMPLIANT: YES

Supplier's Site
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 25AJ3238 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
25AJ3238
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 25AJ3238
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:AMPMODU II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU II Series Receptacle RoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:AMPMODU II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU II Series Receptacle RoHS Compliant: Yes

Supplier's Site
Contact, Ampmodu Ii Series, Socket, 26 Awg, 22 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity - 72Y1204 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Ampmodu Ii Series, Socket, 26 Awg, 22 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity
72Y1204
Contact, Ampmodu Ii Series, Socket, 26 Awg, 22 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity 72Y1204
Contact, AMPMODU II Series, Socket, 26 AWG, 22 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, AMPMODU II Series, Socket, 26 AWG, 22 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107041CT-ND 12H8087 25AJ3238
Product Name Rectangular Connector Contacts Mod2 Buchse Rohs Compliant Amp - Te Connectivity Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1502-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
D Series: Push Button Quick Disconnect Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details