TE Connectivity Rectangular Connector Contacts 280530-3

Description
Socket Contact Gold 22-26 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 22-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A107040TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107040TR-ND
Rectangular Connector Contacts A107040TR-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A107040CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107040CT-ND
Rectangular Connector Contacts A107040CT-ND
Socket Contact Gold 22-26 AWG Crimp

Socket Contact Gold 22-26 AWG Crimp

Buy Now Datasheet
Mod Ii Cosi Recp Cont Str Pre Rohs Compliant Amp - Te Connectivity - 26C0742 - Newark, An Avnet Company
Chicago, IL, United States
Mod Ii Cosi Recp Cont Str Pre Rohs Compliant Amp - Te Connectivity
26C0742
Mod Ii Cosi Recp Cont Str Pre Rohs Compliant Amp - Te Connectivity 26C0742
MOD II COSI RECP CONT STR PRE ROHS COMPLIANT: YES

MOD II COSI RECP CONT STR PRE ROHS COMPLIANT: YES

Supplier's Site
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity - 74AC2756 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
74AC2756
Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity 74AC2756
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:AMPMODU II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU II Series Receptacle RoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:AMPMODU II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Gold Plated Contacts; For Use With:AMPMODU II Series Receptacle RoHS Compliant: Yes

Supplier's Site
Contact, Ampmodu Ii Series, Socket, 26 Awg, 22 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity - 72Y1203 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Ampmodu Ii Series, Socket, 26 Awg, 22 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity
72Y1203
Contact, Ampmodu Ii Series, Socket, 26 Awg, 22 Awg, Crimp, Phosphor Bronze Rohs Compliant Amp - Te Connectivity 72Y1203
Contact, AMPMODU II Series, Socket, 26 AWG, 22 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Contact, AMPMODU II Series, Socket, 26 AWG, 22 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107040TR-ND 26C0742 74AC2756
Product Name Rectangular Connector Contacts Mod Ii Cosi Recp Cont Str Pre Rohs Compliant Amp - Te Connectivity Contact, Socket, 26-22Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data