TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 280080-2

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333753-280080-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 10-11.5 AWG Contact Material: Brass Gender: Male Standard Package: 2,500 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 1.102" (27.99mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.618" (15.70mm) Insulation Diameter: 0.134" ~ 0.205" (3.40mm ~ 5.21mm) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 280080-2-ND,2800802, A105455TR,-280080-2- SI,A105455CT Base Product Number: 280080 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333753-280080-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 10-11.5 AWG Contact Material: Brass Gender: Male Standard Package: 2,500 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 1.102" (27.99mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.618" (15.70mm) Insulation Diameter: 0.134" ~ 0.205" (3.40mm ~ 5.21mm) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 280080-2-ND,2800802, A105455TR,-280080-2- SI,A105455CT Base Product Number: 280080 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333753-280080-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333753-280080-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333753-280080-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333753-280080-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 10-11.5 AWG Contact Material: Brass Gender: Male Standard Package: 2,500 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 1.102" (27.99mm) Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.618" (15.70mm) Insulation Diameter: 0.134" ~ 0.205" (3.40mm ~ 5.21mm) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 280080-2-ND,2800802, A105455TR,-280080-2- SI,A105455CT Base Product Number: 280080 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333753-280080-2
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 10-11.5 AWG
Contact Material: Brass
Gender: Male
Standard Package: 2,500
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 1.102" (27.99mm)
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.618" (15.70mm)
Insulation Diameter: 0.134" ~ 0.205" (3.40mm ~ 5.21mm)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 280080-2-ND,2800802,A105455TR,-280080-2-SI,A105455CT
Base Product Number: 280080
RoHS Status: RoHS Compliant

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A105455TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A105455TR-ND
Quick Connects, Quick Disconnect Connectors A105455TR-ND
"0.250"" (6.35mm) Quick Connect Male 10-11.5 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male 10-11.5 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A105455CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A105455CT-ND
Quick Connects, Quick Disconnect Connectors A105455CT-ND
"0.250"" (6.35mm) Quick Connect Male 10-11.5 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male 10-11.5 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Contacts - 280080-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
280080-2
Contacts 280080-2
FF 250 REC TERMINAL 11-10 AWG PTPB

FF 250 REC TERMINAL 11-10 AWG PTPB

Buy Now
Swedesboro, NJ, United States
Contacts
280080-2
Contacts 280080-2
Contacts

Contacts

Buy Now
Singapore, Singapore
Electronic Connector
392-280080-2
Electronic Connector 392-280080-2
Quick Disconnect Terminal, 10-11AWG, Tin Plated Brass, 6.35mm Tab Product overview: 280080-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-280080-2 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal, 10-11AWG, Tin Plated Brass, 6.35mm Tab Product overview: 280080-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-280080-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
280080-2
Terminals 280080-2
Terminals .250 SER F-I F-O TAP Reel of 2500

Terminals .250 SER F-I F-O TAP Reel of 2500

Buy Now Datasheet
Male Disconnect, 6.35Mm, 11-10Awg; Product Range Amp - Te Connectivity - 38AC3025 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 6.35Mm, 11-10Awg; Product Range Amp - Te Connectivity
38AC3025
Male Disconnect, 6.35Mm, 11-10Awg; Product Range Amp - Te Connectivity 38AC3025
MALE DISCONNECT, 6.35MM, 11-10AWG; Product Range:FASTON 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:11AWG; Wire Size AWG Max:10AWG; RoHS Compliant: Yes

MALE DISCONNECT, 6.35MM, 11-10AWG; Product Range:FASTON 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:11AWG; Wire Size AWG Max:10AWG; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Powell Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333753-280080-2 A105455TR-ND 280080-2 280080-2 392-280080-2 280080-2 38AC3025
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Contacts Contacts Electronic Connector Terminals Male Disconnect, 6.35Mm, 11-10Awg; Product Range Amp - Te Connectivity
Termination Crimp FF Tab Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products