TE Connectivity Splices 280002-1

Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .206 G  [.007 OZ ] Configuration Features Number of Serrations : 7 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.66 MM  [.065 INCH ] Product Length : 5.72 MM  [.225 INCH ] Terminal Material Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : .8 - 2.5 Wire Size (AWG) : 18.5 - 13.5 Wire Size (CMA) : 1500 - 5000 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 30000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Sealable : No Splice Type : Pigtail Splice Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .206 G  [.007 OZ ] Configuration Features Number of Serrations : 7 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.66 MM  [.065 INCH ] Product Length : 5.72 MM  [.225 INCH ] Terminal Material Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : .8 - 2.5 Wire Size (AWG) : 18.5 - 13.5 Wire Size (CMA) : 1500 - 5000 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 30000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Sealable : No Splice Type : Pigtail Splice Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 280002-1 - TE Connectivity
Berwyn, PA, United States
Splices
280002-1
Splices 280002-1
Body Features Splice Features : Serrated Terminal & Contact Weight : .206 G  [.007 OZ ] Configuration Features Number of Serrations : 7 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.66 MM  [.065 INCH ] Product Length : 5.72 MM  [.225 INCH ] Terminal Material Thickness : .5 MM  [.02 INCH ] Wire Size (MMSQ) : .8 - 2.5 Wire Size (AWG) : 18.5 - 13.5 Wire Size (CMA) : 1500 - 5000 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Packaging Quantity : 30000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Sealable : No Splice Type : Pigtail Splice Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Splice Features : Serrated
  • Terminal & Contact Weight : .206 G  [.007 OZ ]

Configuration Features


  • Number of Serrations : 7
  • Splice Capacity : 3
  • Strip Orientation : End Feed

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 1.66 MM  [.065 INCH ]
  • Product Length : 5.72 MM  [.225 INCH ]
  • Terminal Material Thickness : .5 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .8 - 2.5
  • Wire Size (AWG) : 18.5 - 13.5
  • Wire Size (CMA) : 1500 - 5000

Electrical Characteristics


  • Operating Voltage (V) : 250

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 30000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire
  • Sealable : No
  • Splice Type : Pigtail Splice

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Terminals - Wire Splice Connectors - A131065-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A131065-ND
Terminals - Wire Splice Connectors A131065-ND
CONN SPLICE 1500-5000 CMA CRIMP

CONN SPLICE 1500-5000 CMA CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 280002-1 A131065-ND
Product Name Splices Terminals - Wire Splice Connectors
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 114163-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 12 to 14 AWG
International 2 to 4 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-8 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
Connector Contacts - 104480-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Terminals - Specialized Connectors - A101975-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details