TE Connectivity Power Cable Terminations 278157-011

Description
Body Features Insulation Material : Plastic (XLPE) Number of Sheds : 0 Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 300 - 400 Electrical Characteristics Voltage Class (KV) : 6.35/11(12) Housing Features Armoring Material : No Industry Standards Compatible With Approved Standards Products : CENELEC HD 629.1, IEC 60502-4 Pollution Level (IEC 60815) : IV Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : English Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Cable Shield Style : Tape/Wire Installation Technology : Heat Shrink Shelf Life : Unlimited
Request a Quote
Description
Body Features Insulation Material : Plastic (XLPE) Number of Sheds : 0 Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 300 - 400 Electrical Characteristics Voltage Class (KV) : 6.35/11(12) Housing Features Armoring Material : No Industry Standards Compatible With Approved Standards Products : CENELEC HD 629.1, IEC 60502-4 Pollution Level (IEC 60815) : IV Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : English Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Cable Shield Style : Tape/Wire Installation Technology : Heat Shrink Shelf Life : Unlimited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - 278157-011 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
278157-011
Power Cable Terminations 278157-011
Body Features Insulation Material : Plastic (XLPE) Number of Sheds : 0 Configuration Features Number of Cores : 3 Dimensions Compatible Cable Cross-Section Range (MMSQ) : 300 - 400 Electrical Characteristics Voltage Class (KV) : 6.35/11(12) Housing Features Armoring Material : No Industry Standards Compatible With Approved Standards Products : CENELEC HD 629.1, IEC 60502-4 Pollution Level (IEC 60815) : IV Operation/Applicatio n Power Component Application Type : Indoor Other Installation Instruction : English Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Cable Shield Style : Tape/Wire Installation Technology : Heat Shrink Shelf Life : Unlimited

Body Features


  • Insulation Material : Plastic (XLPE)
  • Number of Sheds : 0

Configuration Features


  • Number of Cores : 3

Dimensions


  • Compatible Cable Cross-Section Range (MMSQ) : 300 - 400

Electrical Characteristics


  • Voltage Class (KV) : 6.35/11(12)

Housing Features


  • Armoring Material : No

Industry Standards


  • Compatible With Approved Standards Products : CENELEC HD 629.1, IEC 60502-4
  • Pollution Level (IEC 60815) : IV

Operation/Application


  • Power Component Application Type : Indoor

Other


  • Installation Instruction : English

Packaging Features


  • Packaging Quantity : 1

Product Availability


  • Product Availability : Europe, Middle East & Africa

Product Type Features


  • Cable Shield Style : Tape/Wire
  • Installation Technology : Heat Shrink
  • Shelf Life : Unlimited
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 278157-011
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 042313-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 020733-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 299063-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 2259766-4 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details