TE Connectivity Splices 277164-1

Description
Body Features Splice Features : Transitional Terminal & Contact Weight (G) : 30.923 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Terminal Plating Material : Nickel Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Compatible Insulation Diameter Range : 7.37 MM  [.29 INCH ] Product Length : 57.4 MM  [2.26 INCH ] Terminal Material Thickness : 2.41 MM  [.095 INCH ] Wire Size (MMSQ) : 8.8 Wire Size (AWG) : 8 Wire Size (CMA) : 16983 Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Splice Features : Transitional Terminal & Contact Weight (G) : 30.923 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Terminal Plating Material : Nickel Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Compatible Insulation Diameter Range : 7.37 MM  [.29 INCH ] Product Length : 57.4 MM  [2.26 INCH ] Terminal Material Thickness : 2.41 MM  [.095 INCH ] Wire Size (MMSQ) : 8.8 Wire Size (AWG) : 8 Wire Size (CMA) : 16983 Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 277164-1 - TE Connectivity
Berwyn, PA, United States
Splices
277164-1
Splices 277164-1
Body Features Splice Features : Transitional Terminal & Contact Weight (G) : 30.923 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Terminal Plating Material : Nickel Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Compatible Insulation Diameter Range : 7.37 MM  [.29 INCH ] Product Length : 57.4 MM  [2.26 INCH ] Terminal Material Thickness : 2.41 MM  [.095 INCH ] Wire Size (MMSQ) : 8.8 Wire Size (AWG) : 8 Wire Size (CMA) : 16983 Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Splice Features : Transitional
  • Terminal & Contact Weight (G) : 30.923

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Copper
  • Terminal Plating Material : Nickel
  • Terminal Plating Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : 7.37 MM  [.29 INCH ]
  • Product Length : 57.4 MM  [2.26 INCH ]
  • Terminal Material Thickness : 2.41 MM  [.095 INCH ]
  • Wire Size (MMSQ) : 8.8
  • Wire Size (AWG) : 8
  • Wire Size (CMA) : 16983

Operation/Application


  • Compatible With Wire Base Material : Aluminum, Copper

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : Yes
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 277164-1
Product Name Splices
Material Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160304-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
2 suppliers
PCB Terminals - 1-1627067-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details
Connector Contacts - 102099-5 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details