TE Connectivity Splices 277163-1

Description
Body Features Splice Features : Transitional Terminal & Contact Weight (G) : 92.83 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness (MICIN) : 100 Dimensions Compatible Insulation Diameter Range : 10.41 MM  [.41 INCH ] Product Length : 69.85 MM  [2.75 INCH ] Terminal Material Thickness : 3.68 MM  [145 INCH ] Wire Size (MMSQ) : 22 Wire Size (AWG) : 4 Wire Size (CMA) : 42615 Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Splice Features : Transitional Terminal & Contact Weight (G) : 92.83 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness (MICIN) : 100 Dimensions Compatible Insulation Diameter Range : 10.41 MM  [.41 INCH ] Product Length : 69.85 MM  [2.75 INCH ] Terminal Material Thickness : 3.68 MM  [145 INCH ] Wire Size (MMSQ) : 22 Wire Size (AWG) : 4 Wire Size (CMA) : 42615 Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 277163-1 - TE Connectivity
Berwyn, PA, United States
Splices
277163-1
Splices 277163-1
Body Features Splice Features : Transitional Terminal & Contact Weight (G) : 92.83 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness (MICIN) : 100 Dimensions Compatible Insulation Diameter Range : 10.41 MM  [.41 INCH ] Product Length : 69.85 MM  [2.75 INCH ] Terminal Material Thickness : 3.68 MM  [145 INCH ] Wire Size (MMSQ) : 22 Wire Size (AWG) : 4 Wire Size (CMA) : 42615 Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Splice Features : Transitional
  • Terminal & Contact Weight (G) : 92.83

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin
  • Terminal Plating Thickness (MICIN) : 100

Dimensions


  • Compatible Insulation Diameter Range : 10.41 MM  [.41 INCH ]
  • Product Length : 69.85 MM  [2.75 INCH ]
  • Terminal Material Thickness : 3.68 MM  [145 INCH ]
  • Wire Size (MMSQ) : 22
  • Wire Size (AWG) : 4
  • Wire Size (CMA) : 42615

Operation/Application


  • Compatible With Wire Base Material : Copper, Aluminum

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : Yes
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 277163-1
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1627140-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Splices - 028833-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Connector Contacts - 1-175217-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details