TE Connectivity Splices 277159-1

Description
Body Features Terminal & Contact Weight (G) : 55.02 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Terminal Plating Material : Nickel Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Compatible Insulation Diameter Range : 8.89 MM  [.35 INCH ] Product Length : 66.55 MM  [2.62 INCH ] Terminal Material Thickness : 2.16 MM  [.085 INCH ] Wire Size (MMSQ) : 22 Wire Size (AWG) : 4 Wire Size (CMA) : 42615 Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight (G) : 55.02 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Terminal Plating Material : Nickel Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Compatible Insulation Diameter Range : 8.89 MM  [.35 INCH ] Product Length : 66.55 MM  [2.62 INCH ] Terminal Material Thickness : 2.16 MM  [.085 INCH ] Wire Size (MMSQ) : 22 Wire Size (AWG) : 4 Wire Size (CMA) : 42615 Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 277159-1 - TE Connectivity
Berwyn, PA, United States
Splices
277159-1
Splices 277159-1
Body Features Terminal & Contact Weight (G) : 55.02 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Terminal Plating Material : Nickel Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Compatible Insulation Diameter Range : 8.89 MM  [.35 INCH ] Product Length : 66.55 MM  [2.62 INCH ] Terminal Material Thickness : 2.16 MM  [.085 INCH ] Wire Size (MMSQ) : 22 Wire Size (AWG) : 4 Wire Size (CMA) : 42615 Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Uninsulated

Body Features


  • Terminal & Contact Weight (G) : 55.02

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Copper
  • Terminal Plating Material : Nickel
  • Terminal Plating Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : 8.89 MM  [.35 INCH ]
  • Product Length : 66.55 MM  [2.62 INCH ]
  • Terminal Material Thickness : 2.16 MM  [.085 INCH ]
  • Wire Size (MMSQ) : 22
  • Wire Size (AWG) : 4
  • Wire Size (CMA) : 42615

Operation/Application


  • Compatible With Wire Base Material : Copper, Aluminum

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : Yes
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A139052-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A139052-ND
Terminals - Wire Splice Connectors A139052-ND
CONN SPLICE 2AL 4CU AWG CRIMP

CONN SPLICE 2AL 4CU AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 277159-1 A139052-ND
Product Name Splices Terminals - Wire Splice Connectors
Material Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163081-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 118385-3 - TE Connectivity
Specs
Features RoHS
View Details
Splices - 1-1659304-0 - TE Connectivity
TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 10 to 14 AWG
View Details