TE Connectivity Splices 277157-1

Description
Body Features Terminal & Contact Weight (G) : 19.59 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Terminal Plating Material : Nickel Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Compatible Insulation Diameter Range : 5.84 MM  [.23 INCH ] Product Length : 46.74 MM  [1.84 INCH ] Terminal Material Thickness : 1.65 MM  [.065 INCH ] Wire Size (MMSQ) : 8.8 Wire Size (AWG) : 8 Wire Size (CMA) : 16983 Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight (G) : 19.59 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Terminal Plating Material : Nickel Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Compatible Insulation Diameter Range : 5.84 MM  [.23 INCH ] Product Length : 46.74 MM  [1.84 INCH ] Terminal Material Thickness : 1.65 MM  [.065 INCH ] Wire Size (MMSQ) : 8.8 Wire Size (AWG) : 8 Wire Size (CMA) : 16983 Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 277157-1 - TE Connectivity
Berwyn, PA, United States
Splices
277157-1
Splices 277157-1
Body Features Terminal & Contact Weight (G) : 19.59 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Terminal Plating Material : Nickel Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Compatible Insulation Diameter Range : 5.84 MM  [.23 INCH ] Product Length : 46.74 MM  [1.84 INCH ] Terminal Material Thickness : 1.65 MM  [.065 INCH ] Wire Size (MMSQ) : 8.8 Wire Size (AWG) : 8 Wire Size (CMA) : 16983 Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Uninsulated

Body Features


  • Terminal & Contact Weight (G) : 19.59

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Copper
  • Terminal Plating Material : Nickel
  • Terminal Plating Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : 5.84 MM  [.23 INCH ]
  • Product Length : 46.74 MM  [1.84 INCH ]
  • Terminal Material Thickness : 1.65 MM  [.065 INCH ]
  • Wire Size (MMSQ) : 8.8
  • Wire Size (AWG) : 8
  • Wire Size (CMA) : 16983

Operation/Application


  • Compatible With Wire Base Material : Aluminum, Copper

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : Yes
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A132249-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A132249-ND
Terminals - Wire Splice Connectors A132249-ND
CONN SPLICE 6AL 8CU AWG CRIMP

CONN SPLICE 6AL 8CU AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 277157-1 A132249-ND
Product Name Splices Terminals - Wire Splice Connectors
Material Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102437-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Splices - 049361-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Splices - 1-1659299-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Quick Disconnects - 1-160773-0 - TE Connectivity
Specs
Material Nickel
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers