TE Connectivity Splices 277156-1

Description
Body Features Terminal & Contact Weight : 11.24 G  [.4 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Terminal Plating Material : Nickel Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Compatible Insulation Diameter Range : 4.57 MM  [18 INCH ] Product Length : 37.08 MM  [1.46 INCH ] Terminal Material Thickness : 4.32 MM  [.17 INCH ] Wire Size (MMSQ) : 4.8 Wire Size (AWG) : 10 Wire Size (CMA) : 9354 Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 11.24 G  [.4 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Terminal Plating Material : Nickel Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Compatible Insulation Diameter Range : 4.57 MM  [18 INCH ] Product Length : 37.08 MM  [1.46 INCH ] Terminal Material Thickness : 4.32 MM  [.17 INCH ] Wire Size (MMSQ) : 4.8 Wire Size (AWG) : 10 Wire Size (CMA) : 9354 Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 277156-1 - TE Connectivity
Berwyn, PA, United States
Splices
277156-1
Splices 277156-1
Body Features Terminal & Contact Weight : 11.24 G  [.4 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Terminal Plating Material : Nickel Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Compatible Insulation Diameter Range : 4.57 MM  [18 INCH ] Product Length : 37.08 MM  [1.46 INCH ] Terminal Material Thickness : 4.32 MM  [.17 INCH ] Wire Size (MMSQ) : 4.8 Wire Size (AWG) : 10 Wire Size (CMA) : 9354 Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Uninsulated

Body Features


  • Terminal & Contact Weight : 11.24 G  [.4 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Copper
  • Terminal Plating Material : Nickel
  • Terminal Plating Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : 4.57 MM  [18 INCH ]
  • Product Length : 37.08 MM  [1.46 INCH ]
  • Terminal Material Thickness : 4.32 MM  [.17 INCH ]
  • Wire Size (MMSQ) : 4.8
  • Wire Size (AWG) : 10
  • Wire Size (CMA) : 9354

Operation/Application


  • Compatible With Wire Base Material : Aluminum, Copper

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : Yes
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 277156-1
Product Name Splices
Material Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104480-9 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 0660-206-0082 - TE Connectivity
Specs
International 35 to 55 mm2
View Details
Connector Contacts - 102399-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.3300 mm2
View Details
Quick Disconnects - 1-1627057-6 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 19 AWG
View Details