TE Connectivity Ring Terminals 277153-1

Description
Body Features Terminal & Contact Weight (G) : 103 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 17.78 MM  [.7 INCH ] Compatible Insulation Diameter (Max) : 16.38 MM  [.645 INCH ] Compatible Insulation Diameter Range : 13.21 - 16.38 MM  [.52 - .645 INCH ] Product Length : 81.53 MM  [3.2 INCH ] Stud Diameter : 9.53 MM  [.375 INCH ] Tongue Thickness : 3.35 MM  [.132 INCH ] Wire Size (MMSQ) : 87.2 Wire Size (AWG) : 3/0 Wire Size (CMA) : 168872 Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight (G) : 103 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 17.78 MM  [.7 INCH ] Compatible Insulation Diameter (Max) : 16.38 MM  [.645 INCH ] Compatible Insulation Diameter Range : 13.21 - 16.38 MM  [.52 - .645 INCH ] Product Length : 81.53 MM  [3.2 INCH ] Stud Diameter : 9.53 MM  [.375 INCH ] Tongue Thickness : 3.35 MM  [.132 INCH ] Wire Size (MMSQ) : 87.2 Wire Size (AWG) : 3/0 Wire Size (CMA) : 168872 Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 277153-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
277153-1
Ring Terminals 277153-1
Body Features Terminal & Contact Weight (G) : 103 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 17.78 MM  [.7 INCH ] Compatible Insulation Diameter (Max) : 16.38 MM  [.645 INCH ] Compatible Insulation Diameter Range : 13.21 - 16.38 MM  [.52 - .645 INCH ] Product Length : 81.53 MM  [3.2 INCH ] Stud Diameter : 9.53 MM  [.375 INCH ] Tongue Thickness : 3.35 MM  [.132 INCH ] Wire Size (MMSQ) : 87.2 Wire Size (AWG) : 3/0 Wire Size (CMA) : 168872 Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Terminal & Contact Weight (G) : 103

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 17.78 MM  [.7 INCH ]
  • Compatible Insulation Diameter (Max) : 16.38 MM  [.645 INCH ]
  • Compatible Insulation Diameter Range : 13.21 - 16.38 MM  [.52 - .645 INCH ]
  • Product Length : 81.53 MM  [3.2 INCH ]
  • Stud Diameter : 9.53 MM  [.375 INCH ]
  • Tongue Thickness : 3.35 MM  [.132 INCH ]
  • Wire Size (MMSQ) : 87.2
  • Wire Size (AWG) : 3/0
  • Wire Size (CMA) : 168872

Industry Standards


  • Government Qualified Terminal : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : Yes
  • Stud Size : 3/8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
277153-1
Terminals 277153-1
Terminals TERMINAL COPALUM R 3/0 3/8

Terminals TERMINAL COPALUM R 3/0 3/8

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 277153-1 277153-1
Product Name Ring Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1105301-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Quick Disconnects - 1-1659253-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 17 AWG
View Details
Magnet Wire Terminals - 1-1534686-7 - TE Connectivity
Specs
Material Gold
Features RoHS
North American 23 to 26 AWG
View Details
Connector Contacts - 0660-206-0082 - TE Connectivity
Specs
International 35 to 55 mm2
View Details