TE Connectivity Ring Terminals 277152-1

Description
Body Features Terminal & Contact Weight (G) : 99.39 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 11.94 MM  [.47 INCH ] Compatible Insulation Diameter (Max) : 13.97 MM  [.55 INCH ] Compatible Insulation Diameter Range : 12.7 - 13.97 MM  [.5 - .55 INCH ] Product Length : 71.37 MM  [2.8 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : 3.25 MM  [.128 INCH ] Wire Size (MMSQ) : 71.3 Wire Size (AWG) : 2/0 Wire Size (CMA) : 138168 Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight (G) : 99.39 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 11.94 MM  [.47 INCH ] Compatible Insulation Diameter (Max) : 13.97 MM  [.55 INCH ] Compatible Insulation Diameter Range : 12.7 - 13.97 MM  [.5 - .55 INCH ] Product Length : 71.37 MM  [2.8 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : 3.25 MM  [.128 INCH ] Wire Size (MMSQ) : 71.3 Wire Size (AWG) : 2/0 Wire Size (CMA) : 138168 Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 277152-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
277152-1
Ring Terminals 277152-1
Body Features Terminal & Contact Weight (G) : 99.39 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 11.94 MM  [.47 INCH ] Compatible Insulation Diameter (Max) : 13.97 MM  [.55 INCH ] Compatible Insulation Diameter Range : 12.7 - 13.97 MM  [.5 - .55 INCH ] Product Length : 71.37 MM  [2.8 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : 3.25 MM  [.128 INCH ] Wire Size (MMSQ) : 71.3 Wire Size (AWG) : 2/0 Wire Size (CMA) : 138168 Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Terminal & Contact Weight (G) : 99.39

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 11.94 MM  [.47 INCH ]
  • Compatible Insulation Diameter (Max) : 13.97 MM  [.55 INCH ]
  • Compatible Insulation Diameter Range : 12.7 - 13.97 MM  [.5 - .55 INCH ]
  • Product Length : 71.37 MM  [2.8 INCH ]
  • Stud Diameter : 6.73 MM  [.265 INCH ]
  • Tongue Thickness : 3.25 MM  [.128 INCH ]
  • Wire Size (MMSQ) : 71.3
  • Wire Size (AWG) : 2/0
  • Wire Size (CMA) : 138168

Industry Standards


  • Government Qualified Terminal : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : Yes
  • Stud Size : M6
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 277152-1
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-192048-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 104506-5 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-1627057-7 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Magnet Wire Terminals - 1-1534685-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 26 to 29.5 AWG
View Details