TE Connectivity Ring Terminals 277151-3

Description
Body Features Terminal & Contact Weight (G) : 54 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 13.21 MM  [.52 INCH ] Compatible Insulation Diameter (Max) : 11.94 MM  [.47 INCH ] Compatible Insulation Diameter Range : 10.79 - 11.94 MM  [.425 - .47 INCH ] Product Length : 63.75 MM  [2.5 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : 2.69 MM  [.106 INCH ] Wire Size (MMSQ) : 55.5 Wire Size (AWG) : 1/0 Wire Size (CMA) : 107464 Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight (G) : 54 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 13.21 MM  [.52 INCH ] Compatible Insulation Diameter (Max) : 11.94 MM  [.47 INCH ] Compatible Insulation Diameter Range : 10.79 - 11.94 MM  [.425 - .47 INCH ] Product Length : 63.75 MM  [2.5 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : 2.69 MM  [.106 INCH ] Wire Size (MMSQ) : 55.5 Wire Size (AWG) : 1/0 Wire Size (CMA) : 107464 Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 277151-3 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
277151-3
Ring Terminals 277151-3
Body Features Terminal & Contact Weight (G) : 54 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 13.21 MM  [.52 INCH ] Compatible Insulation Diameter (Max) : 11.94 MM  [.47 INCH ] Compatible Insulation Diameter Range : 10.79 - 11.94 MM  [.425 - .47 INCH ] Product Length : 63.75 MM  [2.5 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : 2.69 MM  [.106 INCH ] Wire Size (MMSQ) : 55.5 Wire Size (AWG) : 1/0 Wire Size (CMA) : 107464 Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Terminal & Contact Weight (G) : 54

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 13.21 MM  [.52 INCH ]
  • Compatible Insulation Diameter (Max) : 11.94 MM  [.47 INCH ]
  • Compatible Insulation Diameter Range : 10.79 - 11.94 MM  [.425 - .47 INCH ]
  • Product Length : 63.75 MM  [2.5 INCH ]
  • Stud Diameter : 6.73 MM  [.265 INCH ]
  • Tongue Thickness : 2.69 MM  [.106 INCH ]
  • Wire Size (MMSQ) : 55.5
  • Wire Size (AWG) : 1/0
  • Wire Size (CMA) : 107464

Industry Standards


  • Government Qualified Terminal : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : Yes
  • Stud Size : M6
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A132248-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A132248-ND
Terminals - Ring Connectors A132248-ND
CONN RING FLAT 1/0AL 2CU #1/4

CONN RING FLAT 1/0AL 2CU #1/4

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
277151-3
Terminals 277151-3
Terminals TERMINAL COPALUM R 1/0 1/4

Terminals TERMINAL COPALUM R 1/0 1/4

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 277151-3 A132248-ND 277151-3
Product Name Ring Terminals Terminals - Ring Connectors Terminals
Material Tin Copper
Features RoHS
International 55.5 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 052433-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 14 AWG
International 2.5 mm2
View Details
Connector Contacts - 1-192004-1 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-1627099-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 21 AWG
View Details