TE Connectivity Ring Terminals 277147-3

Description
Body Features Terminal & Contact Weight : 11.623 G  [.4 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 5.33 MM  [.21 INCH ] Compatible Insulation Diameter (Max) : 5.08 MM  [.25 INCH ] Compatible Insulation Diameter Range : 4.62 - 5.08 MM  [.182 - .2 INCH ] Product Length : 42.16 MM  [1.65 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : 1.75 MM  [.069 INCH ] Wire Size (MMSQ) : 8.6 Wire Size (AWG) : 8 Wire Size (CMA) : 16564 Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 11.623 G  [.4 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 5.33 MM  [.21 INCH ] Compatible Insulation Diameter (Max) : 5.08 MM  [.25 INCH ] Compatible Insulation Diameter Range : 4.62 - 5.08 MM  [.182 - .2 INCH ] Product Length : 42.16 MM  [1.65 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : 1.75 MM  [.069 INCH ] Wire Size (MMSQ) : 8.6 Wire Size (AWG) : 8 Wire Size (CMA) : 16564 Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 277147-3 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
277147-3
Ring Terminals 277147-3
Body Features Terminal & Contact Weight : 11.623 G  [.4 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 5.33 MM  [.21 INCH ] Compatible Insulation Diameter (Max) : 5.08 MM  [.25 INCH ] Compatible Insulation Diameter Range : 4.62 - 5.08 MM  [.182 - .2 INCH ] Product Length : 42.16 MM  [1.65 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : 1.75 MM  [.069 INCH ] Wire Size (MMSQ) : 8.6 Wire Size (AWG) : 8 Wire Size (CMA) : 16564 Industry Standards Government Qualified Terminal : No Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Terminal & Contact Weight : 11.623 G  [.4 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Contact Underplating Material : None
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 5.33 MM  [.21 INCH ]
  • Compatible Insulation Diameter (Max) : 5.08 MM  [.25 INCH ]
  • Compatible Insulation Diameter Range : 4.62 - 5.08 MM  [.182 - .2 INCH ]
  • Product Length : 42.16 MM  [1.65 INCH ]
  • Stud Diameter : 6.73 MM  [.265 INCH ]
  • Tongue Thickness : 1.75 MM  [.069 INCH ]
  • Wire Size (MMSQ) : 8.6
  • Wire Size (AWG) : 8
  • Wire Size (CMA) : 16564

Industry Standards


  • Government Qualified Terminal : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : Yes
  • Stud Size : M6
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 277147-3
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0641-3-1231L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Shielded Contacts - 119468-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 118385-5 - TE Connectivity
Specs
Features RoHS
View Details