TE Connectivity Ring Terminals & Spade Terminals 276964-1

Description
Body Features Inspection Slot : No Weight per Piece (G) : 212.281 Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Overall Product Length : 82.55 MM  [3.25 INCH ] Stud Diameter : 10.31 MM  [.406 INCH ] Tongue Thickness : 5.08 MM  [.2 INCH ] Wire Size (MMSQ) : 203 - 253 Wire Size (CMA) : 450000 - 550000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Slotted Stud Hole., Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : 3/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Inspection Slot : No Weight per Piece (G) : 212.281 Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Overall Product Length : 82.55 MM  [3.25 INCH ] Stud Diameter : 10.31 MM  [.406 INCH ] Tongue Thickness : 5.08 MM  [.2 INCH ] Wire Size (MMSQ) : 203 - 253 Wire Size (CMA) : 450000 - 550000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Slotted Stud Hole., Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : 3/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 276964-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
276964-1
Ring Terminals & Spade Terminals 276964-1
Body Features Inspection Slot : No Weight per Piece (G) : 212.281 Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Overall Product Length : 82.55 MM  [3.25 INCH ] Stud Diameter : 10.31 MM  [.406 INCH ] Tongue Thickness : 5.08 MM  [.2 INCH ] Wire Size (MMSQ) : 203 - 253 Wire Size (CMA) : 450000 - 550000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Slotted Stud Hole., Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : 3/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Inspection Slot : No
  • Weight per Piece (G) : 212.281

Configuration Features


  • Number of Holes : 2
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Ring & Spade Terminal Type : Rectangular Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Overall Product Length : 82.55 MM  [3.25 INCH ]
  • Stud Diameter : 10.31 MM  [.406 INCH ]
  • Tongue Thickness : 5.08 MM  [.2 INCH ]
  • Wire Size (MMSQ) : 203 - 253
  • Wire Size (CMA) : 450000 - 550000

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Other


  • Comment : Slotted Stud Hole., Electrodeposited Tin Plate per MIL-T-10727.

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Sealable : No
  • Stud Size : 3/8

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Terminals - Rectangular Connectors - A135908-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
A135908-ND
Terminals - Rectangular Connectors A135908-ND
CONN TERM RECT 500 MCM #3/8

CONN TERM RECT 500 MCM #3/8

Buy Now Datasheet
AMPOWER Terminals, 500MCM - 70041776 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMPOWER Terminals, 500MCM
70041776
AMPOWER Terminals, 500MCM 70041776
AMPOWER Terminals, 500MCM

AMPOWER Terminals, 500MCM

Supplier's Site
Sheung Wan, Hong Kong
Terminals
276964-1
Terminals 276964-1
Terminals TERM AMPOWER 500MCM 500 MCM #3/8

Terminals TERM AMPOWER 500MCM 500 MCM #3/8

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 276964-1 A135908-ND 70041776 276964-1
Product Name Ring Terminals & Spade Terminals Terminals - Rectangular Connectors AMPOWER Terminals, 500MCM Terminals
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627194-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Quick Disconnects - 1-170153-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 18 AWG
View Details
Quick Disconnects - 1-160301-8 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 10 to 12 AWG
View Details
Connector Contacts - 1-1871131-2 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 6.7 to 10.5 mm2
View Details