TE Connectivity Ring Terminals & Spade Terminals 276963-1

Description
Body Features Inspection Slot : No Weight per Piece (G) : 212.281 Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Overall Product Length : 147.83 MM  [5.82 INCH ] Stud Diameter : 10.31 MM  [.406 INCH ] Tongue Thickness : 4.57 MM  [.18 INCH ] Wire Size (MMSQ) : 203 - 253 Wire Size (CMA) : 375000 - 450000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Slotted Stud Hole., Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : 3/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Inspection Slot : No Weight per Piece (G) : 212.281 Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Overall Product Length : 147.83 MM  [5.82 INCH ] Stud Diameter : 10.31 MM  [.406 INCH ] Tongue Thickness : 4.57 MM  [.18 INCH ] Wire Size (MMSQ) : 203 - 253 Wire Size (CMA) : 375000 - 450000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Slotted Stud Hole., Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : 3/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 276963-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
276963-1
Ring Terminals & Spade Terminals 276963-1
Body Features Inspection Slot : No Weight per Piece (G) : 212.281 Configuration Features Number of Holes : 2 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Closed Ring & Spade Terminal Type : Rectangular Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Overall Product Length : 147.83 MM  [5.82 INCH ] Stud Diameter : 10.31 MM  [.406 INCH ] Tongue Thickness : 4.57 MM  [.18 INCH ] Wire Size (MMSQ) : 203 - 253 Wire Size (CMA) : 375000 - 450000 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Heavy Duty : No Other Comment : Slotted Stud Hole., Electrodeposited Tin Plate per MIL-T-10727. Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Sealable : No Stud Size : 3/8 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Inspection Slot : No
  • Weight per Piece (G) : 212.281

Configuration Features


  • Number of Holes : 2
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Closed
  • Ring & Spade Terminal Type : Rectangular Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Overall Product Length : 147.83 MM  [5.82 INCH ]
  • Stud Diameter : 10.31 MM  [.406 INCH ]
  • Tongue Thickness : 4.57 MM  [.18 INCH ]
  • Wire Size (MMSQ) : 203 - 253
  • Wire Size (CMA) : 375000 - 450000

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin
  • Heavy Duty : No

Other


  • Comment : Slotted Stud Hole., Electrodeposited Tin Plate per MIL-T-10727.

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Sealable : No
  • Stud Size : 3/8

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Terminals - Rectangular Connectors - A113257-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
A113257-ND
Terminals - Rectangular Connectors A113257-ND
CONN TERM RECT 400 MCM #3/8

CONN TERM RECT 400 MCM #3/8

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 276963-1 A113257-ND
Product Name Ring Terminals & Spade Terminals Terminals - Rectangular Connectors
Material Tin Copper
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 108961-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 10 to 12 AWG
International 3 to 6 mm2
View Details
Connector Contacts - 102348-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 100645-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
Splices - 054955-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 18 to 22 AWG
International 0.3000 to 0.8000 mm2
View Details