TE Connectivity Wedge Connectors 275187-3

Description
Body Features Compatible Conductor Material : Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 67.4 MMSQ , 85 MMSQ  [2/0 - 2/0 AWGKC , 3/0 - 3/0 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Other Color Cartridge Required : White Product Availability Product Availability : Americas Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Hot Stick Accessories Usage Conditions Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 67.4 MMSQ , 85 MMSQ  [2/0 - 2/0 AWGKC , 3/0 - 3/0 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Other Color Cartridge Required : White Product Availability Product Availability : Americas Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Hot Stick Accessories Usage Conditions Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wedge Connectors - 275187-3 - TE Connectivity
Berwyn, PA, United States
Wedge Connectors
275187-3
Wedge Connectors 275187-3
Body Features Compatible Conductor Material : Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 67.4 MMSQ , 85 MMSQ  [2/0 - 2/0 AWGKC , 3/0 - 3/0 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Other Color Cartridge Required : White Product Availability Product Availability : Americas Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Hot Stick Accessories Usage Conditions Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]

Body Features


  • Compatible Conductor Material : Copper

Configuration Features


  • Visual Inspection : Yes

Dimensions


  • Compatible Conductor Range - Tap : 67.4 MMSQ , 85 MMSQ  [2/0 - 2/0 AWGKC , 3/0 - 3/0 AWGKC ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 500

Operation/Application


  • Power Component Application Type : Overhead

Other


  • Color Cartridge Required : White

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Energised Installation, Wedge
  • Power Component Options : Hot Stick Accessories

Usage Conditions


  • Operating Temperature Range : 0 - 175 DEGC  [32 - 347 DEGF ]
Buy Now Datasheet
Ampact Cu Tap 250-2/0 Energydivision - Te Connectivity - 46AJ1456 - Newark, An Avnet Company
Chicago, IL, United States
Ampact Cu Tap 250-2/0 Energydivision - Te Connectivity
46AJ1456
Ampact Cu Tap 250-2/0 Energydivision - Te Connectivity 46AJ1456
AMPACT CU TAP 250-2/0

AMPACT CU TAP 250-2/0

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 275187-3 46AJ1456
Product Name Wedge Connectors Ampact Cu Tap 250-2/0 Energydivision - Te Connectivity
Mounting Energised Installation, Wedge
Unlock Full Specs
to access all available technical data

Similar Products