Body Features Color : Black Flexibility : Semi-Rigid
Configuration Features Number of Branches/Legs : 2
Dimensions Wall Thickness : Thick/Heavy
Electrical Characteristics Voltage Rating (KV) : ≤ 1
Other Other Colors Available : No
Product Availability Product Availability : ANZPAC, EMEA, AMERICAS, ASIA
Product Type Features Adhesive Coating : Yes Coating Style : Planar Component Design : Heat Shrink Product Type : Cable Breakout Boot Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single
Usage Conditions Flammability : Flame-Retardant
Body Features
- Color : Black
- Flexibility : Semi-Rigid
Configuration Features
- Number of Branches/Legs : 2
Dimensions
- Wall Thickness : Thick/Heavy
Electrical Characteristics
- Voltage Rating (KV) : ≤ 1
Other
- Other Colors Available : No
Product Availability
- Product Availability : ANZPAC, EMEA, AMERICAS, ASIA
Product Type Features
- Adhesive Coating : Yes
- Coating Style : Planar
- Component Design : Heat Shrink
- Product Type : Cable Breakout Boot
- Technology : Heat Shrink
- Wall Style (Excluding Adhesive) : Single
Usage Conditions
- Flammability : Flame-Retardant