TE Connectivity SolderSleeve Shield Terminators 269559-000

Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 14 MM  [.551 INCH ] Recovered Inside Diameter (Max) : 7.01 MM  [.276 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Shield Terminator, Cable Terminator, Wire Terminator Usage Conditions Operating Temperature (Max) (DEGC) : 125 Wire Temperature (Max) (DEGC) : 85
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 14 MM  [.551 INCH ] Recovered Inside Diameter (Max) : 7.01 MM  [.276 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Shield Terminator, Cable Terminator, Wire Terminator Usage Conditions Operating Temperature (Max) (DEGC) : 125 Wire Temperature (Max) (DEGC) : 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 269559-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
269559-000
SolderSleeve Shield Terminators 269559-000
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 14 MM  [.551 INCH ] Recovered Inside Diameter (Max) : 7.01 MM  [.276 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Shield Terminator, Cable Terminator, Wire Terminator Usage Conditions Operating Temperature (Max) (DEGC) : 125 Wire Temperature (Max) (DEGC) : 85

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Expanded Inside Diameter (Min) : 14 MM  [.551 INCH ]
  • Recovered Inside Diameter (Max) : 7.01 MM  [.276 INCH ]

Product Type Features


  • SolderSleeve Shield Terminator Product Type : Shield Terminator, Cable Terminator, Wire Terminator

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 125
  • Wire Temperature (Max) (DEGC) : 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 269559-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Terminators - 141749-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
SolderSleeve Shield Terminators - 012361-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Coax Cable Termination - 089827-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
SolderSleeve Shield Terminators - 063147-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details