TE Connectivity Power Cable Terminations 2410584-2

Description
Body Features Insulation Material : XLPE/EPR Number of Sheds : 0 Configuration Features Number of Cores : 1 - 5 Dimensions Compatible Insulation Diameter Range : 23 - 60 MM  [.905 - 2.362 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 3 Housing Features Armoring Material : Steel Tape Industry Standards Compatible With Approved Standards Products : JB/T 7829-2006 Pollution Level (IEC 60815) : IV Operation/Applicatio n Power Component Application Type : Outdoor, Indoor Packaging Features Packaging Quantity : 6 Product Type Features Cable Shield Style : AL-Tape Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 500 Usage Conditions Operating Temperature Range : -35 - 105 DEGC  [-31 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulation Material : XLPE/EPR Number of Sheds : 0 Configuration Features Number of Cores : 1 - 5 Dimensions Compatible Insulation Diameter Range : 23 - 60 MM  [.905 - 2.362 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 3 Housing Features Armoring Material : Steel Tape Industry Standards Compatible With Approved Standards Products : JB/T 7829-2006 Pollution Level (IEC 60815) : IV Operation/Applicatio n Power Component Application Type : Outdoor, Indoor Packaging Features Packaging Quantity : 6 Product Type Features Cable Shield Style : AL-Tape Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 500 Usage Conditions Operating Temperature Range : -35 - 105 DEGC  [-31 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - 2410584-2 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
2410584-2
Power Cable Terminations 2410584-2
Body Features Insulation Material : XLPE/EPR Number of Sheds : 0 Configuration Features Number of Cores : 1 - 5 Dimensions Compatible Insulation Diameter Range : 23 - 60 MM  [.905 - 2.362 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 3 Housing Features Armoring Material : Steel Tape Industry Standards Compatible With Approved Standards Products : JB/T 7829-2006 Pollution Level (IEC 60815) : IV Operation/Applicatio n Power Component Application Type : Outdoor, Indoor Packaging Features Packaging Quantity : 6 Product Type Features Cable Shield Style : AL-Tape Installation Technology : Heat Shrink Shelf Life : Unlimited Termination Length (MM) : 500 Usage Conditions Operating Temperature Range : -35 - 105 DEGC  [-31 - 221 DEGF ]

Body Features


  • Insulation Material : XLPE/EPR
  • Number of Sheds : 0

Configuration Features


  • Number of Cores : 1 - 5

Dimensions


  • Compatible Insulation Diameter Range : 23 - 60 MM  [.905 - 2.362 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 3

Housing Features


  • Armoring Material : Steel Tape

Industry Standards


  • Compatible With Approved Standards Products : JB/T 7829-2006
  • Pollution Level (IEC 60815) : IV

Operation/Application


  • Power Component Application Type : Outdoor, Indoor

Packaging Features


  • Packaging Quantity : 6

Product Type Features


  • Cable Shield Style : AL-Tape
  • Installation Technology : Heat Shrink
  • Shelf Life : Unlimited
  • Termination Length (MM) : 500

Usage Conditions


  • Operating Temperature Range : -35 - 105 DEGC  [-31 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 2410584-2
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 294997-028 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 2475121-1 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 236834-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 124731-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details