TE Connectivity
SolderSleeve Shield Terminators
265725N001
Description
Configuration Features Pre-Installed Lead : Yes
Dimensions Expanded Inside Diameter (Min) : 4.6 MM [.181 INCH ] Recovered Inside Diameter (Max) : 1.78 MM [.07 INCH ]
Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator
Usage Conditions Operating Temperature (Max) (DEGC) : 150 Wire Temperature (Max) (DEGC) : 125
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Pre-Installed Lead : Yes
Dimensions Expanded Inside Diameter (Min) : 4.6 MM [.181 INCH ] Recovered Inside Diameter (Max) : 1.78 MM [.07 INCH ]
Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator
Usage Conditions Operating Temperature (Max) (DEGC) : 150 Wire Temperature (Max) (DEGC) : 125
Request a Quote
Email Supplier
Datasheet
Suppliers
Configuration Features Pre-Installed Lead : Yes
Dimensions Expanded Inside Diameter (Min) : 4.6 MM [.181 INCH ] Recovered Inside Diameter (Max) : 1.78 MM [.07 INCH ]
Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator
Usage Conditions Operating Temperature (Max) (DEGC) : 150 Wire Temperature (Max) (DEGC) : 125
Configuration Features
Dimensions
- Expanded Inside Diameter (Min) : 4.6 MM [.181 INCH ]
- Recovered Inside Diameter (Max) : 1.78 MM [.07 INCH ]
Product Type Features
- SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator
Usage Conditions
- Operating Temperature (Max) (DEGC) : 150
- Wire Temperature (Max) (DEGC) : 125
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Terminations |
|
Product Number
|
265725N001 |
|
Product Name
|
SolderSleeve Shield Terminators |
|
Terminator Type
|
SolderSleeve Shield Terminators
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminator Type
SolderSleeve Shield Terminators
Standards and Certifications
RoHS
View Details
Terminator Type
SolderSleeve Shield Terminators
View Details
Terminator Type
Power Cable Terminations
Standards and Certifications
RoHS
View Details
Terminator Type
SolderSleeve Shield Terminators
View Details