TE Connectivity Hook Up Wire 265185-000

Description
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF Hook Up Wire Wire Color : Green Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : 1.27 MM  [.05 INCH ] Overall Outside Diameter : 2.03 MM  [.08 INCH ] Strand Size (AWG) : 30 Wire Diameter : 2.03 MM  [.08 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 44 Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF Hook Up Wire Wire Color : Green Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : 1.27 MM  [.05 INCH ] Overall Outside Diameter : 2.03 MM  [.08 INCH ] Strand Size (AWG) : 30 Wire Diameter : 2.03 MM  [.08 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 44 Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 265185-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
265185-000
Hook Up Wire 265185-000
Body Features Hook Up Wire Conductor Material : Tin-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF Hook Up Wire Wire Color : Green Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : 1.27 MM  [.05 INCH ] Overall Outside Diameter : 2.03 MM  [.08 INCH ] Strand Size (AWG) : 30 Wire Diameter : 2.03 MM  [.08 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 44 Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Hook Up Wire Conductor Material : Tin-Coated Copper
  • Hook Up Wire Insulation Material : Modified Radiation Cross-linked PVDF
  • Hook Up Wire Wire Color : Green

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Conductor Diameter : 1.27 MM  [.05 INCH ]
  • Overall Outside Diameter : 2.03 MM  [.08 INCH ]
  • Strand Size (AWG) : 30
  • Wire Diameter : 2.03 MM  [.08 INCH ]
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600

Other


  • Wire Source : United States

Product Type Features


  • Cable Style : Primary
  • Hook Up Wire Cable Type : Spec 44
  • Product Classification : Cable - High Performance - Spec 44, 55 & RCW
  • Product Type : Cable

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 265185-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0757013001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 113963-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Primary Wire - 1296403001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details