TE Connectivity Hook Up Wire 265037-001

Description
Body Features Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : White Dimensions Wire Size (AWG) : 14 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : MIL-DTL-81044 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : White Dimensions Wire Size (AWG) : 14 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : MIL-DTL-81044 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 265037-001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
265037-001
Hook Up Wire 265037-001
Body Features Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : White Dimensions Wire Size (AWG) : 14 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : MIL-DTL-81044 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Silver-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF
  • Wire Color (Base) : White

Dimensions


  • Wire Size (AWG) : 14

Electrical Characteristics


  • Operating Voltage (V) : 600

Usage Conditions


  • Cable Type : MIL-DTL-81044
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 265037-001
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0897503001 - TE Connectivity
Specs
Rated Voltage 450 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 114903-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
Hook Up Wire - 011016-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.1000 inch (2.54 mm)
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Hook Up Wire - 0360073001 - TE Connectivity
Specs
Rated Voltage 450 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details