TE Connectivity Primary Wire 2626563001

Description
Body Features Conductor Material : Bare Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Polyalkene Wire Color (Base) : Black Wire Color (Stripe) : Brown Dimensions Cable Length (M) : 15000 Outside Cable Diameter : 1.3 MM  [.051 INCH ] Wire Size (MMSQ) : .35 Electrical Characteristics Operating Voltage (VAC) : 50 Packaging Features Packaging Method : Spool Usage Conditions Cable Type : Primary Wire Operating Temperature Range (DEGC) : -40 - 150
Request a Quote
Description
Body Features Conductor Material : Bare Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Polyalkene Wire Color (Base) : Black Wire Color (Stripe) : Brown Dimensions Cable Length (M) : 15000 Outside Cable Diameter : 1.3 MM  [.051 INCH ] Wire Size (MMSQ) : .35 Electrical Characteristics Operating Voltage (VAC) : 50 Packaging Features Packaging Method : Spool Usage Conditions Cable Type : Primary Wire Operating Temperature Range (DEGC) : -40 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Primary Wire - 2626563001 - TE Connectivity
Berwyn, PA, United States
Primary Wire
2626563001
Primary Wire 2626563001
Body Features Conductor Material : Bare Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Polyalkene Wire Color (Base) : Black Wire Color (Stripe) : Brown Dimensions Cable Length (M) : 15000 Outside Cable Diameter : 1.3 MM  [.051 INCH ] Wire Size (MMSQ) : .35 Electrical Characteristics Operating Voltage (VAC) : 50 Packaging Features Packaging Method : Spool Usage Conditions Cable Type : Primary Wire Operating Temperature Range (DEGC) : -40 - 150

Body Features


  • Conductor Material : Bare Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified Polyalkene
  • Wire Color (Base) : Black
  • Wire Color (Stripe) : Brown

Dimensions


  • Cable Length (M) : 15000
  • Outside Cable Diameter : 1.3 MM  [.051 INCH ]
  • Wire Size (MMSQ) : .35

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Packaging Features


  • Packaging Method : Spool

Usage Conditions


  • Cable Type : Primary Wire
  • Operating Temperature Range (DEGC) : -40 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 2626563001
Product Name Primary Wire
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 2441469 - RS Components, Ltd.
Specs
Nominal Diameter 0.0630 inch (1.6 mm)
International 0.7500 mm² (0.0012 in²)
Stranding Type 0.23 mm
View Details
Primary Wire - 0735673001 - TE Connectivity
Specs
Rated Voltage 1000 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
View Details
Primary Wire - 1243493001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details
Hook Up Wire - 107818-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details