TE Connectivity Hook Up Wire 262087-001

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : White Configuration Features Number of Strands : 665 Dimensions Wire Size (AWG) : 2 Electrical Characteristics Operating Voltage (V) : 600 Product Type Features Cable Style : Primary Usage Conditions Cable Type : MIL-DTL-81044 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : White Configuration Features Number of Strands : 665 Dimensions Wire Size (AWG) : 2 Electrical Characteristics Operating Voltage (V) : 600 Product Type Features Cable Style : Primary Usage Conditions Cable Type : MIL-DTL-81044 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 262087-001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
262087-001
Hook Up Wire 262087-001
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : White Configuration Features Number of Strands : 665 Dimensions Wire Size (AWG) : 2 Electrical Characteristics Operating Voltage (V) : 600 Product Type Features Cable Style : Primary Usage Conditions Cable Type : MIL-DTL-81044 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF
  • Wire Color (Base) : White

Configuration Features


  • Number of Strands : 665

Dimensions


  • Wire Size (AWG) : 2

Electrical Characteristics


  • Operating Voltage (V) : 600

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : MIL-DTL-81044
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 262087-001
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 101843-001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Nickel-Coated Copper
View Details
Hook Up Wire - 2441481 - RS Components, Ltd.
Specs
Nominal Diameter 0.0819 inch (2.08 mm)
International 1.5 mm² (0.0023 in²)
Stranding Type 0.23 mm
View Details
Hook Up Wire - 096617-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1371103003 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Nickel-Coated Copper
View Details