TE Connectivity Digital Indicator; No. Of Digits / Alpha Crompton Te Connectivity 262-DDVU-ECTM-A5-61

Description
DIGITAL INDICATOR; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:12VDC; Supply Voltage Max:120VDC; Product Range:- RoHS Compliant: NA
Datasheet
Description
DIGITAL INDICATOR; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:12VDC; Supply Voltage Max:120VDC; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Indicator; No. Of Digits / Alpha Crompton Te Connectivity - 73K5313 - Newark, An Avnet Company
Chicago, IL, United States
Digital Indicator; No. Of Digits / Alpha Crompton Te Connectivity
73K5313
Digital Indicator; No. Of Digits / Alpha Crompton Te Connectivity 73K5313
DIGITAL INDICATOR; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:12VDC; Supply Voltage Max:120VDC; Product Range:- RoHS Compliant: NA

DIGITAL INDICATOR; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:12VDC; Supply Voltage Max:120VDC; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 73K5313
Product Name Digital Indicator; No. Of Digits / Alpha Crompton Te Connectivity
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Panel Meters - Counters, Hour Meters - PCE-N15O - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LED - Red Characters
View Details
2 suppliers
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details