TE Connectivity Hook Up Wire 2618023001

Description
Body Features Cable Color : Blue Conductor Material : Tin-Coated Copper Conductor Stranding : Standard Wire & Cable Insulation Material : Radiation-Crosslinke d, Extruded Polyalkene Wire Color (Base) : Blue Configuration Features Number of Conductors : 1 Dimensions Wire Size (MMSQ) : 1.65 Wire Size (AWG) : 15 Electrical Characteristics Operating Voltage (V) : 600 Product Type Features Cable Style : Primary Wall Type : Dual Wall Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Blue Conductor Material : Tin-Coated Copper Conductor Stranding : Standard Wire & Cable Insulation Material : Radiation-Crosslinke d, Extruded Polyalkene Wire Color (Base) : Blue Configuration Features Number of Conductors : 1 Dimensions Wire Size (MMSQ) : 1.65 Wire Size (AWG) : 15 Electrical Characteristics Operating Voltage (V) : 600 Product Type Features Cable Style : Primary Wall Type : Dual Wall Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2618023001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
2618023001
Hook Up Wire 2618023001
Body Features Cable Color : Blue Conductor Material : Tin-Coated Copper Conductor Stranding : Standard Wire & Cable Insulation Material : Radiation-Crosslinke d, Extruded Polyalkene Wire Color (Base) : Blue Configuration Features Number of Conductors : 1 Dimensions Wire Size (MMSQ) : 1.65 Wire Size (AWG) : 15 Electrical Characteristics Operating Voltage (V) : 600 Product Type Features Cable Style : Primary Wall Type : Dual Wall Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Cable Color : Blue
  • Conductor Material : Tin-Coated Copper
  • Conductor Stranding : Standard
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Extruded Polyalkene
  • Wire Color (Base) : Blue

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Wire Size (MMSQ) : 1.65
  • Wire Size (AWG) : 15

Electrical Characteristics


  • Operating Voltage (V) : 600

Product Type Features


  • Cable Style : Primary
  • Wall Type : Dual Wall

Usage Conditions


  • Cable Type : Spec 44
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 2618023001
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 024311-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Silver-Coated Ultra High Strength Copper Alloy
View Details
Hook Up Wire - 0973913001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 125 C (-85 to 257 F)
North American 13 AWG
View Details
Primary Wire - 1560133001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 6 mm² (0.0093 in²)
View Details
Hook Up Wire - 128613-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
North American 24 AWG
View Details