Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke
d, Extruded Polyalkene Wire Color (Base) : Gray
Configuration Features Number of Conductors : 1
Dimensions Wire Size (AWG) : 16
Electrical Characteristics Operating Voltage (V) : 600
Product Type Features Wall Type : Dual Wall
Usage Conditions Cable Type : Spec 44 Operating Temperature Range : -65 - 120 DEGC [-85 - 248 DEGF ]
Body Features
- Conductor Material : Tin-Coated Copper
- Wire & Cable Insulation Material : Radiation-Crosslinked, Extruded Polyalkene
- Wire Color (Base) : Gray
Configuration Features
Dimensions
Electrical Characteristics
- Operating Voltage (V) : 600
Product Type Features
Usage Conditions
- Cable Type : Spec 44
- Operating Temperature Range : -65 - 120 DEGC [-85 - 248 DEGF ]